ZTE Corporation Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| Based upon the key ideology of the SDN/NFV, the ZXR10 V6000 vBRAS designed with separate control and forwarding planes as well as decoupled software and hardware enables virtualized and cloudified... | |
| In the mobile field, 2G/3G/LTE users have growing demands for mobile bandwidth. There are higher requirements for transport equipment performance, but there is larger pressure to cut TCO. How to... | |
| In the system of Cloud NF, Virtualized Radio Controller and Core Network is included. Virtualized Radio Controller: 2G BSC, 3G RNC, small cell access gateway (Femto GW), Security Gateway (SeGW),... | |
| NetNumenTM U31(CN)(hereinafterU 31(CN))is established based on ZTE unified OSS platform, it realizes centralized management of each system (GSM/WCDMA/TD-SCDMA/ CDMA/Wimax/IMS/LTE)c ore network equipment, including MSC,MSC Server,MGW,HLR,SGSN, GGSN,MSCe,PDSN,AGW,A AA,MGCF,MME,SAE-GW,C G etc. besides,CTS(Call... | |
| The ZXCTN 9000-E inherits the advantages of packet transport technologies. It adopts a packet switching kernel and integrates multiple functions such as multi-service interface, synchronous clock, OAM and protection. All... | |
| The ZXR10 5250 Series switch is 1RU height all Gigabit L2 switch for carrier network access and 1000Mbps to the desktop scenarios. It provides up to 52 interfaces (48 GE+... | |
| The ZXR10 5250-H Series switch is 1RU height all Gigabit L2 switch for carrier network access and 1000Mbps to the desktop scenarios. It provides up to 52 interfaces (48 GE+... | |
| The ZXR10 5950 Series switch is 1RU height all gigabit routing stackable switch for carrier access and aggregation scenarios. It provides up to 60 interfaces (48 GE+ 12 10GE). With... | |
| The ZXR10 5950-L Series all Gigabit intelligent route switch is 1RU height all gigabit routing stackable switch for carrier access and aggregation scenarios. It provides up to 52 interfaces (48... | |
| The ZXR10 5960 Series switch is next-generation switch with high switching capacity and high port density for data center TOR and carrier access and aggregation scenario. It provides high density... | |
| The ZXR10 5960-H Series switch is next-generation carrier-grade data center TOR (Top of Rack) switch with ultra-big switching capacity and low latency. It provides high density 10GE/25GE/ 40GE/100GE interfaces, carrier-class... | |
| The ZXR10 9900 Series switches is ZTE’s new generation of large-capacity, high-performance, highly reliable core switches oriented to data center. It provides large switching capacity, high density 10GE/40GE/100GE interfaces, carrier-class... | |
| The ZXR10 M6000 high-end router is a large-capacity, high-performance and broadband multi-service gateway specially designed by ZTE to welcome the coming era of Integration of Three Networks, Mobile Internet, IPv6,... | |
| The ZXR10 M6000-S series routers are new-generation Broadband Multi-Service Gateway (BMSG) products with large capacity and high performance. This series of routers are designed for carriers’ backbone networks, Metropolitan Area... | |
| The ZXR10 T8000 core routers focus on the requirements of Internet core nodes, backbone network super nodes, large MAN core egress nodes and cloud computing data center egress gateways. They... | |
| With rapid growth of group communications services, ZTE deeply studies development trends of bearer network technologies and launches a new generation of flagship packet transport product ZXCTN 6500 series in... | |
| With the maturity of SDN/NFV technologies, enterprises and operators can reduce the total cost of ownership (TCO) of network systems by integrating information and communication (ICT) technologies. In response to... | |
| ZTE ZXR10 8900E Series switches are high-end carrier-grade switch featuring with large capacity, carrier-class reliability ,leading L2/L3/MPLS capability ,enhanced security, non-blocking switch architecture and full of IPv6 features. In particular,... | |
| ZTE ZXR10 V6000 vMSR based on the NFV technology provides enterprises with flexible, reliable and intelligent network access services in cloud scenarios. It not only helps enterprises to access cloud... | |
| ZTE ZXR10 V6000 vRouter, a new carrier-class virtual router product, uses the SDN/NFV technology to separate its user plane and control plane so as to implement complete virtualization. Inheriting functions... | |
| ZXCTN 9000 series is new-generation Carrier-class Multi-service Packet-based Platform (CMPP) promoted by ZTE to keep with the development trend of IP telecommunication services. With packet as kernel, they implement multi-service... | |
| ZXR10 2900E series switches are the superior layer 2 switches presented by ZTE. With innovative "easy" concept incorporated in every detail and M-button function, ZXR10 2900E series switches bring users... | |
| ZXR10 5900E series MPLS easy-maintenance switches are box-like layer 3 MPLS routing switches that deliver superior integrated network services for space-constrained environments in service provider networks. It can serve as... | |
| ZXR10 6800 series router is a high performance intelligent multi-service router promoted by ZTE. With modular, scalable system architecture, and Open Service Unit (OSU), it can constitute intelligent, efficient, reliable,... | |
| ZXR10 M6000-2S multi-service router is a Broadband Multi-service Gateway, which made by ZTE particularly for the coming era of tri-networks convergence, mobile internet, IPv6, internet of things and cloud computing. | |
| ZXR10 ZSR V2 series router is the next generation intelligent access router product of ZTE, which integrates routing, switching, wireless, security, AC* and VPN gateway. The product adopts industry-leading hardware... | |
| ZXUR 9000, as a new generation radio network controller, uses all IP hardware structure, modularized design and distributed idea, providing network control functionality under GSM, UMTS or GU dual mode. |