ZTE Corporation Datasheets for Radios
Radios are communication systems that send and/or receive electromagnetic waves. Devices such as citizens’ band (CB) radios, walkie-talkies, and handie-talkies are two-way radios that can be used for interpersonal communications.
Radios: Learn more
| Product Name | Notes |
|---|---|
| Professional appearance design and IP54 protection The product adopts professional structural design, and the PPT key makes you feel comfortable with operation. The product provides IP54 protection and meets military... | |
| Abundant service functions: The product supports GoTa trunking intercom, common voice, SMS messages, and 3G data services. Enriched trunking functions: The product provides trunking intercom functions, including the individual call,... | |
| As multi-mode compact BBUs, B8200 and B8300 mainly provide S1/T1/X2 interfaces, clock synchronization interfaces, and RRU digital baseband interfaces and implement exchange of internal services and communication data. An RRU... | |
| Delicate appearance and high portability Enriched trunking functions:The product provides trunking intercom functions, including the individual call, group call, broadcast call, emergency call, call to the dispatch console, PTT speed... | |
| GH800 supports LTE and WCDMA/GSM dual mode dual standby, which meets requirements of trunking dispatch during work and voice communication for daily life. It supports multiple near-field communications such as,... | |
| Professional appearance design and IP54 protection:The product adopts professional appearance design. The spacing between keys meets customer requirements, reducing the possibility of mis-pressing with gloves on. The emergency key and... | |
| Professional structural design The product adopts professional appearance design. The emergency key, knob, and PTT key enable quick operation. The product provides IP54 protection and meets military reliability requirements for... | |
| ZTE ZXSDR BS8800 is a macro base station based on ZTE soft base station platform. It performs functions such as baseband modulation and demodulation, RF signal transmission and demodulation, wireless... |