ZTE Corporation Embedded 48V DC Power System ZXDU68 B301

Description
The ZXDU68 B301 system is a 5U height, 19-inch width embedded DC power system. The system can provide power to -48 V series communication equipment. When fully configured, the system is equipped with six ZXD3000 rectifiers and can provide a rated output current of 300 A. High efficiency module with peak efficiency up to 96.3%, in the sleep mode, the output power of the rectifier is lower than 4W. 80V AC~300V AC wide input voltage, high adaptive to poor grid to protect battery. The system can be remotely managed through a computer installed with Web explorer anywhere if Ethernet is available. Managing Data in Batches Users can set the parameters in batches, copy records and upgrade programs via a USB disk. QUY shortcuts of rectifier, convenient to fast query and fault location. Provide dry contact、RJ45、RS232、R S485、USB interface.
Description
The ZXDU68 B301 system is a 5U height, 19-inch width embedded DC power system. The system can provide power to -48 V series communication equipment. When fully configured, the system is equipped with six ZXD3000 rectifiers and can provide a rated output current of 300 A. High efficiency module with peak efficiency up to 96.3%, in the sleep mode, the output power of the rectifier is lower than 4W. 80V AC~300V AC wide input voltage, high adaptive to poor grid to protect battery. The system can be remotely managed through a computer installed with Web explorer anywhere if Ethernet is available. Managing Data in Batches Users can set the parameters in batches, copy records and upgrade programs via a USB disk. QUY shortcuts of rectifier, convenient to fast query and fault location. Provide dry contact、RJ45、RS232、R S485、USB interface.

Suppliers

Company
Product
Description
Supplier Links
Embedded 48V DC Power System - ZXDU68 B301 - ZTE Corporation
Shenzhen, Guangdong, China
Embedded 48V DC Power System
ZXDU68 B301
Embedded 48V DC Power System ZXDU68 B301
The ZXDU68 B301 system is a 5U height, 19-inch width embedded DC power system. The system can provide power to -48 V series communication equipment. When fully configured, the system is equipped with six ZXD3000 rectifiers and can provide a rated output current of 300 A. High efficiency module with peak efficiency up to 96.3%, in the sleep mode, the output power of the rectifier is lower than 4W. 80V AC~300V AC wide input voltage, high adaptive to poor grid to protect battery. The system can be remotely managed through a computer installed with Web explorer anywhere if Ethernet is available. Managing Data in Batches Users can set the parameters in batches, copy records and upgrade programs via a USB disk. QUY shortcuts of rectifier, convenient to fast query and fault location. Provide dry contact、RJ45、RS232、R S485、USB interface.

The ZXDU68 B301 system is a 5U height, 19-inch width embedded DC power system. The system can provide power to -48 V series communication equipment. When fully configured, the system is equipped with six ZXD3000 rectifiers and can provide a rated output current of 300 A.

  • High efficiency module with peak efficiency up to 96.3%, in the sleep mode, the output power of the rectifier is lower than 4W.
  • 80V AC~300V AC wide input voltage, high adaptive to poor grid to protect battery.
  • The system can be remotely managed through a computer installed with Web explorer anywhere if Ethernet is available.
  • Managing Data in Batches Users can set the parameters in batches, copy records and upgrade programs via a USB disk.
  • QUY shortcuts of rectifier, convenient to fast query and fault location.
  • Provide dry contact、RJ45、RS232、RS485、USB interface.
Supplier's Site

Technical Specifications

  ZTE Corporation
Product Category DC Power Systems
Product Number ZXDU68 B301
Product Name Embedded 48V DC Power System
Type Computer Power Supply
Form Factor Rack Mount
Applications Telecommunications
Operating Temperature -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

3kW Rugged, Industrial Quality Rack-mount DC/DC Power System with 1kW Modules - BAP 3K-CR2U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Mini Encapsulated - With Screw Terminals, Linear Power Supplies ±5v, ±10v, ±12v and ±15v -  - Acopian Power Supplies
Specs
Type AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating - No.1601569966893 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type AC/DC Converter; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply; IGBT
Form Factor Desktop / Free Standing
View Details
Induction Power Supply - TFD - Inductotherm Group
Specs
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details