ZTE Corporation Distributed 48V DC Power System ZXDU88 S402 (V6.0)

Description
ZXDU88 S402 (V6.0) system is a DC power supply system with large capacity, consisting of multiple racks and providing –48 VDC for switching equipment, data products etc. ZXD5000 rectifiers are installed in the rectifier rack (RECR), It uses advanced switching rectifier technology, with rated input three-phase AC 380VAC, and rated output power is 6kW. The rectifier peak efficiency is higher than 96.2%. High efficiency, saving more power The peak efficiency of the module is higher than 96.2%,and in the sleep mode, the rectifier output power consumption is lower than 4W. High power density, saving space and rental The power density of the rectifier is 25.52W/in3 to save space, helping form a large-capacity power system up to 120kW in one rack. High compatibility with Powerful expansion capacity The full output is 360kW and the max configuration of ZXDU88 S402 system consists of four DC distribution racks, three rectifier racks and four AC distribution racks. Digital design, high Reliability Rectifier adopts DSP+MCU double digital circuit control and the system adopts CAN+RS485 double bus control. So the system is more reliable and the transmission speed is faster.
Description
ZXDU88 S402 (V6.0) system is a DC power supply system with large capacity, consisting of multiple racks and providing –48 VDC for switching equipment, data products etc. ZXD5000 rectifiers are installed in the rectifier rack (RECR), It uses advanced switching rectifier technology, with rated input three-phase AC 380VAC, and rated output power is 6kW. The rectifier peak efficiency is higher than 96.2%. High efficiency, saving more power The peak efficiency of the module is higher than 96.2%,and in the sleep mode, the rectifier output power consumption is lower than 4W. High power density, saving space and rental The power density of the rectifier is 25.52W/in3 to save space, helping form a large-capacity power system up to 120kW in one rack. High compatibility with Powerful expansion capacity The full output is 360kW and the max configuration of ZXDU88 S402 system consists of four DC distribution racks, three rectifier racks and four AC distribution racks. Digital design, high Reliability Rectifier adopts DSP+MCU double digital circuit control and the system adopts CAN+RS485 double bus control. So the system is more reliable and the transmission speed is faster.

Suppliers

Company
Product
Description
Supplier Links
Distributed 48V DC Power System - ZXDU88 S402 (V6.0) - ZTE Corporation
Shenzhen, Guangdong, China
Distributed 48V DC Power System
ZXDU88 S402 (V6.0)
Distributed 48V DC Power System ZXDU88 S402 (V6.0)
ZXDU88 S402 (V6.0) system is a DC power supply system with large capacity, consisting of multiple racks and providing –48 VDC for switching equipment, data products etc. ZXD5000 rectifiers are installed in the rectifier rack (RECR), It uses advanced switching rectifier technology, with rated input three-phase AC 380VAC, and rated output power is 6kW. The rectifier peak efficiency is higher than 96.2%. High efficiency, saving more power The peak efficiency of the module is higher than 96.2%,and in the sleep mode, the rectifier output power consumption is lower than 4W. High power density, saving space and rental The power density of the rectifier is 25.52W/in3 to save space, helping form a large-capacity power system up to 120kW in one rack. High compatibility with Powerful expansion capacity The full output is 360kW and the max configuration of ZXDU88 S402 system consists of four DC distribution racks, three rectifier racks and four AC distribution racks. Digital design, high Reliability Rectifier adopts DSP+MCU double digital circuit control and the system adopts CAN+RS485 double bus control. So the system is more reliable and the transmission speed is faster.

ZXDU88 S402 (V6.0) system is a DC power supply system with large capacity, consisting of multiple racks and providing –48 VDC for switching equipment, data products etc. ZXD5000 rectifiers are installed in the rectifier rack (RECR), It uses advanced switching rectifier technology, with rated input three-phase AC 380VAC, and rated output power is 6kW. The rectifier peak efficiency is higher than 96.2%.

  • High efficiency, saving more power
  • The peak efficiency of the module is higher than 96.2%,and in the sleep mode, the rectifier output power consumption is lower than 4W.
  • High power density, saving space and rental
  • The power density of the rectifier is 25.52W/in3 to save space, helping form a large-capacity power system up to 120kW in one rack.
  • High compatibility with Powerful expansion capacity
  • The full output is 360kW and the max configuration of ZXDU88 S402 system consists of four DC distribution racks, three rectifier racks and four AC distribution racks.
  • Digital design, high Reliability
  • Rectifier adopts DSP+MCU double digital circuit control and the system adopts CAN+RS485 double bus control. So the system is more reliable and the transmission speed is faster.
Supplier's Site

Technical Specifications

  ZTE Corporation
Product Category DC Power Systems
Product Number ZXDU88 S402 (V6.0)
Product Name Distributed 48V DC Power System
Type Computer Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - TFD - Inductotherm Group
Specs
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type AC/DC Converter; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Gold Box - Linear Power Supplies User-Selectable Outputs from 1.5v to 150v -  - Acopian Power Supplies
Specs
Type AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
4.5kW Rugged, Industrial Quality Rack-mount AC/DC Power System with 1.5kW Modules - PFC 4K5-CR3U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Technology Switching Power Supply
Form Factor Rack Mount
Operating Temperature 0 to 50 C (32 to 122 F)
View Details