ZTE Corporation Datasheets for Uninterruptible Power Supplies (UPS)
Uninterruptible power supplies (UPS) are backup batteries that provide emergency power to electrical systems in case power becomes unavailable. They are connected between a power source (such as an electrical outlet) and the equipment to protect (such as a motor or computer).
Uninterruptible Power Supplies (UPS): Learn more
| Product Name | Notes |
|---|---|
| ZXUPS T series UPS has an advantage of leading product performance and operating reliability with high input power factor, conversion efficiency and low input current distortion rate. The series is... | |
| ZXUPSE Q200 is an on-line double conversion modular UPS system with three-phase input and three-phase output. This modular UPS system is scalable from 20 kVA to 200 kVA, which is... | |
| ZXUPSE X500 is an on-line double conversion modular UPS system with three-phase input and three-phase output. This modular UPS system is scalable from 50 kVA to 500 kVA, which is... | |
| ZXUPSR S series is small power capacity rack-mounted UPS, adopting new digital control technology. This on-line double conversion UPS system is built in 19 inch rack and available in 1... |