ZTE Corporation Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| The ZXR10 5250 Series switch is 1RU height all Gigabit L2 switch for carrier network access and 1000Mbps to the desktop scenarios. It provides up to 52 interfaces (48 GE+... | |
| The ZXR10 5250-H Series switch is 1RU height all Gigabit L2 switch for carrier network access and 1000Mbps to the desktop scenarios. It provides up to 52 interfaces (48 GE+... | |
| The ZXR10 5950 Series switch is 1RU height all gigabit routing stackable switch for carrier access and aggregation scenarios. It provides up to 60 interfaces (48 GE+ 12 10GE). With... | |
| The ZXR10 5950-L Series all Gigabit intelligent route switch is 1RU height all gigabit routing stackable switch for carrier access and aggregation scenarios. It provides up to 52 interfaces (48... | |
| The ZXR10 5960 Series switch is next-generation switch with high switching capacity and high port density for data center TOR and carrier access and aggregation scenario. It provides high density... | |
| The ZXR10 5960-H Series switch is next-generation carrier-grade data center TOR (Top of Rack) switch with ultra-big switching capacity and low latency. It provides high density 10GE/25GE/ 40GE/100GE interfaces, carrier-class... | |
| The ZXR10 9900 Series switches is ZTE’s new generation of large-capacity, high-performance, highly reliable core switches oriented to data center. It provides large switching capacity, high density 10GE/40GE/100GE interfaces, carrier-class... | |
| ZTE ZXR10 8900E Series switches are high-end carrier-grade switch featuring with large capacity, carrier-class reliability ,leading L2/L3/MPLS capability ,enhanced security, non-blocking switch architecture and full of IPv6 features. In particular,... | |
| ZXR10 2900E series switches are the superior layer 2 switches presented by ZTE. With innovative "easy" concept incorporated in every detail and M-button function, ZXR10 2900E series switches bring users... | |
| ZXR10 5900E series MPLS easy-maintenance switches are box-like layer 3 MPLS routing switches that deliver superior integrated network services for space-constrained environments in service provider networks. It can serve as... |