ZTE Corporation 48V DC Power System ZXDU68 T601

Description
ZXDU68 T601 is a high-efficiency DC power system developed by ZTE. The capacity of full configuration is 33 KW. This system is smart and green with diversified types of interfaces, including input/output dry contracts, RJ45, RS232, RS485 interfaces, and a USB interface, which can perform flexible networking as per application scenarios. The peak efficiency of the system is up to 96% and the power density is higher. The depth of the cabinet is only 400 mm and the front access design further reduces area occupation and space for maintenance. The monitoring unit of the system adopts a color screen with better visual effects and user-friendly multi-screen design to ease the operation. High power density, saving occupied space and rental Wide range of input phase voltage (80 V to 300 V) to prolong battery life Wide temperature tolerance, -40~+75℃, more field adaptable, saving temperature control equipment. High efficiency, the system can save energy by 4%~10% compared to the traditional power supply system. Automatically switching to the sleep mode, the power of a sleeping rectifier is not larger than 4 W. Extensive network interfaces, input/output dry contacts, RJ45, RS232, RS485, USB, which can meet the requirements of Telnet, HTTP, FTP and SNMP networking to realize more flexible networking ways Using USB to improve storage capability and facilitate deployment
Description
ZXDU68 T601 is a high-efficiency DC power system developed by ZTE. The capacity of full configuration is 33 KW. This system is smart and green with diversified types of interfaces, including input/output dry contracts, RJ45, RS232, RS485 interfaces, and a USB interface, which can perform flexible networking as per application scenarios. The peak efficiency of the system is up to 96% and the power density is higher. The depth of the cabinet is only 400 mm and the front access design further reduces area occupation and space for maintenance. The monitoring unit of the system adopts a color screen with better visual effects and user-friendly multi-screen design to ease the operation. High power density, saving occupied space and rental Wide range of input phase voltage (80 V to 300 V) to prolong battery life Wide temperature tolerance, -40~+75℃, more field adaptable, saving temperature control equipment. High efficiency, the system can save energy by 4%~10% compared to the traditional power supply system. Automatically switching to the sleep mode, the power of a sleeping rectifier is not larger than 4 W. Extensive network interfaces, input/output dry contacts, RJ45, RS232, RS485, USB, which can meet the requirements of Telnet, HTTP, FTP and SNMP networking to realize more flexible networking ways Using USB to improve storage capability and facilitate deployment

Suppliers

Company
Product
Description
Supplier Links
48V DC Power System - ZXDU68 T601 - ZTE Corporation
Shenzhen, Guangdong, China
48V DC Power System
ZXDU68 T601
48V DC Power System ZXDU68 T601
ZXDU68 T601 is a high-efficiency DC power system developed by ZTE. The capacity of full configuration is 33 KW. This system is smart and green with diversified types of interfaces, including input/output dry contracts, RJ45, RS232, RS485 interfaces, and a USB interface, which can perform flexible networking as per application scenarios. The peak efficiency of the system is up to 96% and the power density is higher. The depth of the cabinet is only 400 mm and the front access design further reduces area occupation and space for maintenance. The monitoring unit of the system adopts a color screen with better visual effects and user-friendly multi-screen design to ease the operation. High power density, saving occupied space and rental Wide range of input phase voltage (80 V to 300 V) to prolong battery life Wide temperature tolerance, -40~+75℃, more field adaptable, saving temperature control equipment. High efficiency, the system can save energy by 4%~10% compared to the traditional power supply system. Automatically switching to the sleep mode, the power of a sleeping rectifier is not larger than 4 W. Extensive network interfaces, input/output dry contacts, RJ45, RS232, RS485, USB, which can meet the requirements of Telnet, HTTP, FTP and SNMP networking to realize more flexible networking ways Using USB to improve storage capability and facilitate deployment

ZXDU68 T601 is a high-efficiency DC power system developed by ZTE. The capacity of full configuration is 33 KW. This system is smart and green with diversified types of interfaces, including input/output dry contracts, RJ45, RS232, RS485 interfaces, and a USB interface, which can perform flexible networking as per application scenarios.

The peak efficiency of the system is up to 96% and the power density is higher. The depth of the cabinet is only 400 mm and the front access design further reduces area occupation and space for maintenance.

The monitoring unit of the system adopts a color screen with better visual effects and user-friendly multi-screen design to ease the operation.

  • High power density, saving occupied space and rental
  • Wide range of input phase voltage (80 V to 300 V) to prolong battery life
  • Wide temperature tolerance, -40~+75℃, more field adaptable, saving temperature control equipment.
  • High efficiency, the system can save energy by 4%~10% compared to the traditional power supply system.
  • Automatically switching to the sleep mode, the power of a sleeping rectifier is not larger than 4 W.
  • Extensive network interfaces, input/output dry contacts, RJ45, RS232, RS485, USB, which can meet the requirements of Telnet, HTTP, FTP and SNMP networking to realize more flexible networking ways
  • Using USB to improve storage capability and facilitate deployment
Supplier's Site

Technical Specifications

  ZTE Corporation
Product Category DC Power Systems
Product Number ZXDU68 T601
Product Name 48V DC Power System
Type Computer Power Supply
Form Factor Rack Mount
Applications Telecommunications
Operating Temperature -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

3kW Rugged, Industrial Quality Rack-mount DC/DC Power System with 1kW Modules - BAP 3K-CR2U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Acopian Custom Power Supply System Builder -  - Acopian Power Supplies
Specs
Type AC/DC Converter; DC-DC Converter
Technology Linear Power Supply; Switching Power Supply
Form Factor DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
View Details
1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price - No.1601573798412 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type AC/DC Converter; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Induction Power Supply - TFD - Inductotherm Group
Specs
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details