TAKK Industries, Inc. Datasheets for Ionizers and Static Eliminators
Ionizers and static eliminators eliminate static and dust and can neutralize and clean surfaces at remote distances.
Ionizers and Static Eliminators: Learn more
| Product Name | Notes |
|---|---|
| Constructed of high quality brass bristles mounted in a kiln dried varnished hardwood holder, TAKK's Model 8200 brass brush is a self-energizing, induction type (no power needed) static eliminator, which... | |
| Install the Ionix AC static eliminator in the feeder airline of any Press, Bindery, or Packaging Operation-and positive and negative static electricity is instantly eliminated! The Ionix unit utilizes a... | |
| Model 200 is the industry's most popular medium range ionization static elimination bar. This high performance, rugged, low cost, shockless unit is available in four styles: single-scan (single row of... | |
| Proven through decades of success to be the most effective low cost, low maintenance passive static electricity eliminator available! TAKK tinsel is of high quality 100% copper construction. The core... | |
| TAKK Curtain-Air Ionizers are quality engineered to eliminate static electricity problems in the widest possible variety of industrial applications, including converting, packaging, textile, plastic, printing, painting and electronic assembly operations. | |
| TAKK Electro-Static Generators and Generator Bars offer you a low cost method of temporary adhesion and pinning-effective, simple, clean and non-marking-through the bonding force of positive and negative ions (static... | |
| TAKK offers Anti-Static Brushes for the elimination of positive and negative static electricity from industrial processing machines and business machines. They are self-energizing, induction type (no power needed) static eliminators... | |
| TAKK Vortex Blower projects a large and ultra effective stream of ionized air, eliminating costly positive and negative static electricity problems in a variety of industrial applications, including converting, plastics,... | |
| TAKK's Copper Tinsel Bars combine the benefits of low cost static elimination of copper tinsel with the advantages of rigid bar mounting. Tinsel Bars are self-energizing, induction type (no power... | |
| TAKK's IonStorm XR2 static elimination unit is a Shockless Pulsed DC Extended Range Ionization System, made up of Model 3750 Controller and XR2 Bar. It provides a long range of... | |
| TAKK's Model 400T Ion-Edge is a shockless superior performing medium range ionization static elimination bar with a market-leading compact and durable design. Quality engineered with replacement static bar users and... | |
| TAKK's Model 5800 is a heavy duty shockless ionized air gun designed for elimination of positive and negative static electricity from static laden productand for removal of dust and other... | |
| TAKK's Model 5851 Precision Point Static Eliminator is a compact, high performance unit that effectively eliminates static electricity from small objects such as yarn, trim, tapes, narrow webs, etc. The... | |
| TAKK's Model 5854 Precision Point Ionizing Air Nozzle is a compact, high performance unit that combines extended range (up to 6 inches from target) static elimination with compressed air removal... | |
| TAKK's Model 5860 In-Line Ionizer is a compact in-line compressed air static eliminator that can be easily installed in the user's airline, combining the benefits of static elimination with contaminant... | |
| The TAKK Ion-Jet Super Air-Knife gives a combination of ultra high positive and negative ion output, plus a hard hitting curtain of air for web, sheet and part blowoff. Thus... | |
| The TAKK IonStorm XR2 Single Point static eliminator is a shockless unit that uses the same high performance technology as the TAKK IonStorm XR2 Bars to bring extended range high... |