TAKK Industries, Inc. Nylon & Stainless Steel Brush Model 5635

Description
TAKK offers Anti-Static Brushes for the elimination of positive and negative static electricity from industrial processing machines and business machines. They are self-energizing, induction type (no power needed) static eliminators which do not spark or cause sparks and can be used in hazardous locations. Model 5605 is available with conductive nylon fibers mounted in an anodized aluminum holder. Model 5635 is available with stainless steel fibers mounted in an anodized aluminum holder. Both brushes may be ordered in lengths of 6, 12, 18, 24, 30, 36, 48 and 60 inches and custom lengths. Typical applications include High Speed Paper and Plastic Webs, Conveyors, Continuity Testing, Coating Operations, Other Hazardous Operations, and where mounting space is limited.
Description
TAKK offers Anti-Static Brushes for the elimination of positive and negative static electricity from industrial processing machines and business machines. They are self-energizing, induction type (no power needed) static eliminators which do not spark or cause sparks and can be used in hazardous locations. Model 5605 is available with conductive nylon fibers mounted in an anodized aluminum holder. Model 5635 is available with stainless steel fibers mounted in an anodized aluminum holder. Both brushes may be ordered in lengths of 6, 12, 18, 24, 30, 36, 48 and 60 inches and custom lengths. Typical applications include High Speed Paper and Plastic Webs, Conveyors, Continuity Testing, Coating Operations, Other Hazardous Operations, and where mounting space is limited.

Suppliers

Company
Product
Description
Supplier Links
Nylon & Stainless Steel Brush - Model 5635 - TAKK Industries, Inc.
Cincinnati, OH, USA
Nylon & Stainless Steel Brush
Model 5635
Nylon & Stainless Steel Brush Model 5635
TAKK offers Anti-Static Brushes for the elimination of positive and negative static electricity from industrial processing machines and business machines. They are self-energizing, induction type (no power needed) static eliminators which do not spark or cause sparks and can be used in hazardous locations. Model 5605 is available with conductive nylon fibers mounted in an anodized aluminum holder. Model 5635 is available with stainless steel fibers mounted in an anodized aluminum holder. Both brushes may be ordered in lengths of 6, 12, 18, 24, 30, 36, 48 and 60 inches and custom lengths. Typical applications include High Speed Paper and Plastic Webs, Conveyors, Continuity Testing, Coating Operations, Other Hazardous Operations, and where mounting space is limited.

TAKK offers Anti-Static Brushes for the elimination of positive and negative static electricity from industrial processing machines and business machines. They are self-energizing, induction type (no power needed) static eliminators which do not spark or cause sparks and can be used in hazardous locations. Model 5605 is available with conductive nylon fibers mounted in an anodized aluminum holder. Model 5635 is available with stainless steel fibers mounted in an anodized aluminum holder. Both brushes may be ordered in lengths of 6, 12, 18, 24, 30, 36, 48 and 60 inches and custom lengths. Typical applications include High Speed Paper and Plastic Webs, Conveyors, Continuity Testing, Coating Operations, Other Hazardous Operations, and where mounting space is limited.

Supplier's Site

Technical Specifications

  TAKK Industries, Inc.
Product Category Ionizers and Static Eliminators
Product Number Model 5635
Product Name Nylon & Stainless Steel Brush
Ionizer type Induction Type Static Eliminator
Length 6 to 60 inch (152 to 1524 mm)
Width 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II MGV -  - Newson Gale
Specs
Input Voltage 12-24 VDC
View Details
Ionisers - 3407511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Blow Off Gun; Ionized air gun
Width 6.5 inch (165 mm)
Depth 4.49 inch (114 mm)
View Details
Gen 4 Ion Air Jet™ System Series -  - EXAIR
Specs
Ionizer type Flexible Output Nozzle
Length 3.19 inch (81.03 mm)
Width 0.9700 inch (24.64 mm)
View Details
Specs
Ionizer type Ceiling Emitter
Length 48.2 inch (1224 mm)
Width 7.7 inch (196 mm)
View Details