TAKK Industries, Inc. IonStorm XR2 Single Point Model 300-DC-001

Description
The TAKK IonStorm XR2 Single Point static eliminator is a shockless unit that uses the same high performance technology as the TAKK IonStorm XR2 Bars to bring extended range high performance static elimination to confined areas. The XR2 Single Point is equipped with tungsten emitters for long-life and dependable service. The emitter pins have dedicated positive and negative ion outputs and are user-replaceable. The body is constructed of durable extruded PVC and ABS with a standard 6 ft long "point" to "controller" cable. The Single Point can be used in pairs for long range bi-polar or singularly for single polarity neutralization. The Single Point utilizies the Model 3750 Power Controller's unique adjustability features include user-settings for frequency, voltage and polarity outputs, providing precision ionization performance to match any static challenge. It is housed in a high strength body and provides an operation error alarm indicator, rocker on/off switch, illuminated ion pulse rate, and lockable setting key-locks. The Model 3750 Controller can be operated from a remote location with integrated DIN connection. The input voltage is 115 VAC, 50/60 Hz. or 24 Volts DC - with variable shockless DC current output up to 14 Kv. The compact size of the IonStorm Single Point allows precise static control in applications with limited or confined areas such as mold cavities, isolation enclosures and ducting where extended range high performance static elimination is needed.
Description
The TAKK IonStorm XR2 Single Point static eliminator is a shockless unit that uses the same high performance technology as the TAKK IonStorm XR2 Bars to bring extended range high performance static elimination to confined areas. The XR2 Single Point is equipped with tungsten emitters for long-life and dependable service. The emitter pins have dedicated positive and negative ion outputs and are user-replaceable. The body is constructed of durable extruded PVC and ABS with a standard 6 ft long "point" to "controller" cable. The Single Point can be used in pairs for long range bi-polar or singularly for single polarity neutralization. The Single Point utilizies the Model 3750 Power Controller's unique adjustability features include user-settings for frequency, voltage and polarity outputs, providing precision ionization performance to match any static challenge. It is housed in a high strength body and provides an operation error alarm indicator, rocker on/off switch, illuminated ion pulse rate, and lockable setting key-locks. The Model 3750 Controller can be operated from a remote location with integrated DIN connection. The input voltage is 115 VAC, 50/60 Hz. or 24 Volts DC - with variable shockless DC current output up to 14 Kv. The compact size of the IonStorm Single Point allows precise static control in applications with limited or confined areas such as mold cavities, isolation enclosures and ducting where extended range high performance static elimination is needed.

Suppliers

Company
Product
Description
Supplier Links
IonStorm XR2 Single Point - Model 300-DC-001 - TAKK Industries, Inc.
Cincinnati, OH, USA
IonStorm XR2 Single Point
Model 300-DC-001
IonStorm XR2 Single Point Model 300-DC-001
The TAKK IonStorm XR2 Single Point static eliminator is a shockless unit that uses the same high performance technology as the TAKK IonStorm XR2 Bars to bring extended range high performance static elimination to confined areas. The XR2 Single Point is equipped with tungsten emitters for long-life and dependable service. The emitter pins have dedicated positive and negative ion outputs and are user-replaceable. The body is constructed of durable extruded PVC and ABS with a standard 6 ft long "point" to "controller" cable. The Single Point can be used in pairs for long range bi-polar or singularly for single polarity neutralization. The Single Point utilizies the Model 3750 Power Controller's unique adjustability features include user-settings for frequency, voltage and polarity outputs, providing precision ionization performance to match any static challenge. It is housed in a high strength body and provides an operation error alarm indicator, rocker on/off switch, illuminated ion pulse rate, and lockable setting key-locks. The Model 3750 Controller can be operated from a remote location with integrated DIN connection. The input voltage is 115 VAC, 50/60 Hz. or 24 Volts DC - with variable shockless DC current output up to 14 Kv. The compact size of the IonStorm Single Point allows precise static control in applications with limited or confined areas such as mold cavities, isolation enclosures and ducting where extended range high performance static elimination is needed.

The TAKK IonStorm XR2 Single Point static eliminator is a shockless unit that uses the same high performance technology as the TAKK IonStorm XR2 Bars to bring extended range high performance static elimination to confined areas. The XR2 Single Point is equipped with tungsten emitters for long-life and dependable service. The emitter pins have dedicated positive and negative ion outputs and are user-replaceable. The body is constructed of durable extruded PVC and ABS with a standard 6 ft long "point" to "controller" cable. The Single Point can be used in pairs for long range bi-polar or singularly for single polarity neutralization. The Single Point utilizies the Model 3750 Power Controller's unique adjustability features include user-settings for frequency, voltage and polarity outputs, providing precision ionization performance to match any static challenge. It is housed in a high strength body and provides an operation error alarm indicator, rocker on/off switch, illuminated ion pulse rate, and lockable setting key-locks. The Model 3750 Controller can be operated from a remote location with integrated DIN connection. The input voltage is 115 VAC, 50/60 Hz. or 24 Volts DC - with variable shockless DC current output up to 14 Kv. The compact size of the IonStorm Single Point allows precise static control in applications with limited or confined areas such as mold cavities, isolation enclosures and ducting where extended range high performance static elimination is needed.

Supplier's Site

Technical Specifications

  TAKK Industries, Inc.
Product Category Ionizers and Static Eliminators
Product Number Model 300-DC-001
Product Name IonStorm XR2 Single Point
Ionizer type Point Static Eliminator
Length 3.62 inch (92.07 mm)
Width 0.5000 inch (12.7 mm)
Depth 0.5000 inch (12.7 mm)
Emitter specs number 1 to 2
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite® Clamp -  - Newson Gale
Specs
Input Voltage Selectable 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Gen 4 Standard Ion Air Knife™ System Series -  - EXAIR
Specs
Ionizer type Ionizer Bar
Length 3 to 48 inch (76.2 to 1219 mm)
Emitter material Stainless Steel
View Details
Electro-Static Generator Bars - Model 5900-018 - TAKK Industries, Inc.
Specs
Ionizer type Ionizer Bar; Static Generator Bar
Length 18 inch (457 mm)
Width 0.7900 inch (20.07 mm)
View Details