TAKK Industries, Inc. Datasheets for Electrostatic Meters
Electrostatic meters measure voltage, field and charge without transferring the charge to the instrument. As a result, it is unnecessary to modify parameters due to changing loads.
Electrostatic Meters: Learn more
| Product Name | Notes |
|---|---|
| Model 9185 Static Bar Checker offers users a quick, accurate method of making sure that their AC and DC static ionizers are working properly. The pocket size unit evaluates bar... | |
| Our model 5740 handheld LCD static meter is the leading instrument in its class, quickly registering negative and positive static electricity charges of up to 200,000 volts, 100 volt resolution,... | |
| TAKK™s Model 9195 Neon Bar Checker offers a quick and inexpensive means of determining if static eliminator bars are functioning. The conveniently small pen size unit indicates that each bar... |