TAKK Industries, Inc. Precision Point AC Ionizing Air Nozzle Model 5851

Description
TAKK's Model 5851 Precision Point Static Eliminator is a compact, high performance unit that effectively eliminates static electricity from small objects such as yarn, trim, tapes, narrow webs, etc. The resistively coupled design of the unit produces a large volume of positive and negative ionization for eliminating high charges of static electricity, in a range up to 3 inches from target surfaces, even at high production speeds. Construction is of durable stainless steel and PVC body, with nylon cable guard. 10 ft. cable is supplied. The 5851's input voltage is 115 volts, 50/60 Hz. Unit is shockless. Uses standard TAKK 6000 volt Power Supply. Typical applications would include Wire and Optical Cable Manufacturing, Tube Extrusions, Narrow Webs, Small Parts Handling.
Description
TAKK's Model 5851 Precision Point Static Eliminator is a compact, high performance unit that effectively eliminates static electricity from small objects such as yarn, trim, tapes, narrow webs, etc. The resistively coupled design of the unit produces a large volume of positive and negative ionization for eliminating high charges of static electricity, in a range up to 3 inches from target surfaces, even at high production speeds. Construction is of durable stainless steel and PVC body, with nylon cable guard. 10 ft. cable is supplied. The 5851's input voltage is 115 volts, 50/60 Hz. Unit is shockless. Uses standard TAKK 6000 volt Power Supply. Typical applications would include Wire and Optical Cable Manufacturing, Tube Extrusions, Narrow Webs, Small Parts Handling.

Suppliers

Company
Product
Description
Supplier Links
Precision Point AC Ionizing Air Nozzle - Model 5851 - TAKK Industries, Inc.
Cincinnati, OH, USA
Precision Point AC Ionizing Air Nozzle
Model 5851
Precision Point AC Ionizing Air Nozzle Model 5851
TAKK's Model 5851 Precision Point Static Eliminator is a compact, high performance unit that effectively eliminates static electricity from small objects such as yarn, trim, tapes, narrow webs, etc. The resistively coupled design of the unit produces a large volume of positive and negative ionization for eliminating high charges of static electricity, in a range up to 3 inches from target surfaces, even at high production speeds. Construction is of durable stainless steel and PVC body, with nylon cable guard. 10 ft. cable is supplied. The 5851's input voltage is 115 volts, 50/60 Hz. Unit is shockless. Uses standard TAKK 6000 volt Power Supply. Typical applications would include Wire and Optical Cable Manufacturing, Tube Extrusions, Narrow Webs, Small Parts Handling.

TAKK's Model 5851 Precision Point Static Eliminator is a compact, high performance unit that effectively eliminates static electricity from small objects such as yarn, trim, tapes, narrow webs, etc. The resistively coupled design of the unit produces a large volume of positive and negative ionization for eliminating high charges of static electricity, in a range up to 3 inches from target surfaces, even at high production speeds. Construction is of durable stainless steel and PVC body, with nylon cable guard. 10 ft. cable is supplied. The 5851's input voltage is 115 volts, 50/60 Hz. Unit is shockless. Uses standard TAKK 6000 volt Power Supply. Typical applications would include Wire and Optical Cable Manufacturing, Tube Extrusions, Narrow Webs, Small Parts Handling.

Supplier's Site

Technical Specifications

  TAKK Industries, Inc.
Product Category Ionizers and Static Eliminators
Product Number Model 5851
Product Name Precision Point AC Ionizing Air Nozzle
Ionizer type Blow Off Gun
Length 2.96 inch (75.18 mm)
Width 0.7500 inch (19.05 mm)
Depth 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gen4 Ionizing Point™ System Series -  - EXAIR
Specs
Ionizer type Flexible Output Nozzle
Length 5 inch (127 mm)
Width 1.5 inch (38.1 mm)
View Details
Ionisers - 8772466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Bench top
Length 9.45 inch (240 mm)
Width 5.91 inch (150 mm)
View Details
Earth-Rite® II PLUS -  - Newson Gale
Specs
Input Voltage 12-24 VDC (optional feature); 110/120V or 220/240V AC
AC Input Frequency 50 Hz; 60 Hz
View Details
Static Eliminating Blower - SJ-F - KEYENCE
Specs
Ionizer type Benchtop; Ceiling Emitter; Blower
Length 9.92 to 22.91 inch (252 to 582 mm)
Width 4.53 to 5.31 inch (115 to 135 mm)
View Details