TAKK Industries, Inc. Ion-Edge Model 400T

Description
TAKK's Model 400T Ion-Edge is a shockless superior performing medium range ionization static elimination bar with a market-leading compact and durable design. Quality engineered with replacement static bar users and original equipment manufacturers in mind, it delivers high positive and negative ion output in cramped quarters. The bar can be operated by most all power units with output voltage ranging from 4,000 volts to 8,000 volts. Model 400T is available in lengths 2 to 120 inches in one inch increments. It is constructed of industrial grade extruded plastic, epoxy overlay and resistively coupled emitter pins for performance, safety, low maintenance and years of service. The range of ionization is 7 inches (effective 7 inches from target surface). The Model 400T Ion-Edge is well suited for Original Equipment Manufacturers and O.E.M. replacements with broad applications including Packaging Machines, Printers, Converting, Extruding, and Material Handling.
Description
TAKK's Model 400T Ion-Edge is a shockless superior performing medium range ionization static elimination bar with a market-leading compact and durable design. Quality engineered with replacement static bar users and original equipment manufacturers in mind, it delivers high positive and negative ion output in cramped quarters. The bar can be operated by most all power units with output voltage ranging from 4,000 volts to 8,000 volts. Model 400T is available in lengths 2 to 120 inches in one inch increments. It is constructed of industrial grade extruded plastic, epoxy overlay and resistively coupled emitter pins for performance, safety, low maintenance and years of service. The range of ionization is 7 inches (effective 7 inches from target surface). The Model 400T Ion-Edge is well suited for Original Equipment Manufacturers and O.E.M. replacements with broad applications including Packaging Machines, Printers, Converting, Extruding, and Material Handling.

Suppliers

Company
Product
Description
Supplier Links
Ion-Edge - Model 400T - TAKK Industries, Inc.
Cincinnati, OH, USA
Ion-Edge
Model 400T
Ion-Edge Model 400T
TAKK's Model 400T Ion-Edge is a shockless superior performing medium range ionization static elimination bar with a market-leading compact and durable design. Quality engineered with replacement static bar users and original equipment manufacturers in mind, it delivers high positive and negative ion output in cramped quarters. The bar can be operated by most all power units with output voltage ranging from 4,000 volts to 8,000 volts. Model 400T is available in lengths 2 to 120 inches in one inch increments. It is constructed of industrial grade extruded plastic, epoxy overlay and resistively coupled emitter pins for performance, safety, low maintenance and years of service. The range of ionization is 7 inches (effective 7 inches from target surface). The Model 400T Ion-Edge is well suited for Original Equipment Manufacturers and O.E.M. replacements with broad applications including Packaging Machines, Printers, Converting, Extruding, and Material Handling.

TAKK's Model 400T Ion-Edge is a shockless superior performing medium range ionization static elimination bar with a market-leading compact and durable design. Quality engineered with replacement static bar users and original equipment manufacturers in mind, it delivers high positive and negative ion output in cramped quarters. The bar can be operated by most all power units with output voltage ranging from 4,000 volts to 8,000 volts. Model 400T is available in lengths 2 to 120 inches in one inch increments. It is constructed of industrial grade extruded plastic, epoxy overlay and resistively coupled emitter pins for performance, safety, low maintenance and years of service. The range of ionization is 7 inches (effective 7 inches from target surface). The Model 400T Ion-Edge is well suited for Original Equipment Manufacturers and O.E.M. replacements with broad applications including Packaging Machines, Printers, Converting, Extruding, and Material Handling.

Supplier's Site

Technical Specifications

  TAKK Industries, Inc.
Product Category Ionizers and Static Eliminators
Product Number Model 400T
Product Name Ion-Edge
Ionizer type Ionizer Bar
Length 2 to 120 inch (50.8 to 3048 mm)
Width 0.8000 inch (20.32 mm)
Depth 1.29 inch (32.77 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gen4 Super Ion Air Knife™ System Series -  - EXAIR
Specs
Ionizer type Ionizer Bar
Length 3 to 108 inch (76.2 to 2743 mm)
Emitter material Stainless Steel
View Details
Earth-Rite® II RTR -  - Newson Gale
Specs
Input Voltage 12-24 VDC (optional feature); 110/120V or 220/240V AC
AC Input Frequency 50 Hz; 60 Hz
View Details
Ionisers - 3407511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Blow Off Gun; Ionized air gun
Width 6.5 inch (165 mm)
Depth 4.49 inch (114 mm)
View Details
Ionix™ Inline Static Eliminator - 300-3 - TAKK Industries, Inc.
Specs
Ionizer type In-Line Ionizer
Width 0.7500 inch (19.05 mm)
Depth 0.7500 inch (19.05 mm)
View Details