TAKK Industries, Inc. Anti-Static Copper Tinsel 5020

Description
Proven through decades of success to be the most effective low cost, low maintenance passive static electricity eliminator available! TAKK tinsel is of high quality 100% copper construction. The core is made of copper wire to ensure positive grounding and strength. Fine, sharply pointed copper strands provide greater static elimination. The highly conductive strands are interspersed to maximize effectiveness, but are not so dense as to make it easy to collect dust and particles. Tinsel resists breakage, matting and shedding. It is a self-energizing, induction type (no power needed) static eliminator which does not spark or cause sparks, and can be used in hazardous conditions. Effectiveness increases as static increases. Available standard in two 1.25 inch diameter x 72 foot boxes or 504 foot bulk spools. Also custom lengths and assemblies are available. Typical applications for TAKK Anti-Static Tinsel include Printing, Textile, Converting, Plastics and anywhere there are moving webs and conveyors. Special applications include Office Machines, Fitness Equipment, Ticket Dispensers.
Description
Proven through decades of success to be the most effective low cost, low maintenance passive static electricity eliminator available! TAKK tinsel is of high quality 100% copper construction. The core is made of copper wire to ensure positive grounding and strength. Fine, sharply pointed copper strands provide greater static elimination. The highly conductive strands are interspersed to maximize effectiveness, but are not so dense as to make it easy to collect dust and particles. Tinsel resists breakage, matting and shedding. It is a self-energizing, induction type (no power needed) static eliminator which does not spark or cause sparks, and can be used in hazardous conditions. Effectiveness increases as static increases. Available standard in two 1.25 inch diameter x 72 foot boxes or 504 foot bulk spools. Also custom lengths and assemblies are available. Typical applications for TAKK Anti-Static Tinsel include Printing, Textile, Converting, Plastics and anywhere there are moving webs and conveyors. Special applications include Office Machines, Fitness Equipment, Ticket Dispensers.

Suppliers

Company
Product
Description
Supplier Links
Anti-Static Copper Tinsel - 5020 - TAKK Industries, Inc.
Cincinnati, OH, USA
Anti-Static Copper Tinsel
5020
Anti-Static Copper Tinsel 5020
Proven through decades of success to be the most effective low cost, low maintenance passive static electricity eliminator available! TAKK tinsel is of high quality 100% copper construction. The core is made of copper wire to ensure positive grounding and strength. Fine, sharply pointed copper strands provide greater static elimination. The highly conductive strands are interspersed to maximize effectiveness, but are not so dense as to make it easy to collect dust and particles. Tinsel resists breakage, matting and shedding. It is a self-energizing, induction type (no power needed) static eliminator which does not spark or cause sparks, and can be used in hazardous conditions. Effectiveness increases as static increases. Available standard in two 1.25 inch diameter x 72 foot boxes or 504 foot bulk spools. Also custom lengths and assemblies are available. Typical applications for TAKK Anti-Static Tinsel include Printing, Textile, Converting, Plastics and anywhere there are moving webs and conveyors. Special applications include Office Machines, Fitness Equipment, Ticket Dispensers.

Proven through decades of success to be the most effective low cost, low maintenance passive static electricity eliminator available! TAKK tinsel is of high quality 100% copper construction. The core is made of copper wire to ensure positive grounding and strength. Fine, sharply pointed copper strands provide greater static elimination. The highly conductive strands are interspersed to maximize effectiveness, but are not so dense as to make it easy to collect dust and particles. Tinsel resists breakage, matting and shedding. It is a self-energizing, induction type (no power needed) static eliminator which does not spark or cause sparks, and can be used in hazardous conditions. Effectiveness increases as static increases. Available standard in two 1.25 inch diameter x 72 foot boxes or 504 foot bulk spools. Also custom lengths and assemblies are available. Typical applications for TAKK Anti-Static Tinsel include Printing, Textile, Converting, Plastics and anywhere there are moving webs and conveyors. Special applications include Office Machines, Fitness Equipment, Ticket Dispensers.

Supplier's Site

Technical Specifications

  TAKK Industries, Inc.
Product Category Ionizers and Static Eliminators
Product Number 5020
Product Name Anti-Static Copper Tinsel
Ionizer type Benchtop; Induction Type Static Eliminator
Length 432 inch (10973 mm)
Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bond-Rite® Clamp -  - Newson Gale
Specs
Input Voltage Selectable 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Ionisers - 3407511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Blow Off Gun; Ionized air gun
Width 6.5 inch (165 mm)
Depth 4.49 inch (114 mm)
View Details
Gen4™ Standard Ion Air Knife -  - EXAIR
Specs
Ionizer type Ionizer Bar
Length 3 to 48 inch (76.2 to 1219 mm)
Emitter material Stainless Steel
View Details
In-Line Alpha Ionizer - P-2021 - NRD, LLC
Specs
Ionizer type In-Line Ionizer
Length 2.57 inch (65.28 mm)
Weight 0.0813 lbs (0.0368 kg)
View Details