SIE Computing Solutions, Inc. CompactPCI Enclosure 5550*****FK

Description
Carlo Gavazzi’s 555 Series is a 19-inch rackmountable/bechto p 17.5” high by 16” deep industrial enclosure that can be configured to meet your needs. There are 21 6U x 160mm front accessible slots and 21 6U x 80mm rear transition slots, which allow for a variety of configurations. The enclosure is designed to support Hot Swap and N+1 with three front-pluggable 600w power supplies and AC or Dual DC input. Redundant front-pluggable positive pressure/evacuation cooling scheme with six 3 wire 12VDC 110 cfm fans and tach alarm output provides low MTTR, high reliability, and redundancy. Front accessible power supplies are equipped with a DC good/fail LEDs, as well as individual cooling fans. All components including power supplies, fans, and the backplane support IPMI management and alarming. ESD jacks are located on the front and rear panels with telecom and NEBS compliance in mind. The 555 Series enclosure can be purchased with a variety of options including paint colors, custom logos, and Fabric backplanes. CG Mupac offers enclosure level and fully integrated off-the-shelf solutions. Versatile. Reliable. Carlo Gavazzi’s 555 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military and measurement applications. 17.5” H (10U) x 17” W x 16” D 21-Slot 6U x 160mm / 6U x 80mm IEEE 1101.10 / 1101.11 Compliant CompactPCI Subrack Power: Hot Swap, 1200 W N + 1 (3) 600W AC or dual DC input IPMI Cooling: Front removable • NEBS filtered Push/pull redundant • High power compatible Fully redundant / Hot swap 999.99 Multiple plug-in peripheral options/configuratio ns available 21 Slot 2.16 / 2.17 Configurations available
Description
Carlo Gavazzi’s 555 Series is a 19-inch rackmountable/bechto p 17.5” high by 16” deep industrial enclosure that can be configured to meet your needs. There are 21 6U x 160mm front accessible slots and 21 6U x 80mm rear transition slots, which allow for a variety of configurations. The enclosure is designed to support Hot Swap and N+1 with three front-pluggable 600w power supplies and AC or Dual DC input. Redundant front-pluggable positive pressure/evacuation cooling scheme with six 3 wire 12VDC 110 cfm fans and tach alarm output provides low MTTR, high reliability, and redundancy. Front accessible power supplies are equipped with a DC good/fail LEDs, as well as individual cooling fans. All components including power supplies, fans, and the backplane support IPMI management and alarming. ESD jacks are located on the front and rear panels with telecom and NEBS compliance in mind. The 555 Series enclosure can be purchased with a variety of options including paint colors, custom logos, and Fabric backplanes. CG Mupac offers enclosure level and fully integrated off-the-shelf solutions. Versatile. Reliable. Carlo Gavazzi’s 555 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military and measurement applications. 17.5” H (10U) x 17” W x 16” D 21-Slot 6U x 160mm / 6U x 80mm IEEE 1101.10 / 1101.11 Compliant CompactPCI Subrack Power: Hot Swap, 1200 W N + 1 (3) 600W AC or dual DC input IPMI Cooling: Front removable • NEBS filtered Push/pull redundant • High power compatible Fully redundant / Hot swap 999.99 Multiple plug-in peripheral options/configuratio ns available 21 Slot 2.16 / 2.17 Configurations available

Suppliers

Company
Product
Description
Supplier Links
CompactPCI Enclosure - 5550*****FK - SIE Computing Solutions, Inc.
Brockton, MA, USA
CompactPCI Enclosure
5550*****FK
CompactPCI Enclosure 5550*****FK
Carlo Gavazzi’s 555 Series is a 19-inch rackmountable/bechto p 17.5” high by 16” deep industrial enclosure that can be configured to meet your needs. There are 21 6U x 160mm front accessible slots and 21 6U x 80mm rear transition slots, which allow for a variety of configurations. The enclosure is designed to support Hot Swap and N+1 with three front-pluggable 600w power supplies and AC or Dual DC input. Redundant front-pluggable positive pressure/evacuation cooling scheme with six 3 wire 12VDC 110 cfm fans and tach alarm output provides low MTTR, high reliability, and redundancy. Front accessible power supplies are equipped with a DC good/fail LEDs, as well as individual cooling fans. All components including power supplies, fans, and the backplane support IPMI management and alarming. ESD jacks are located on the front and rear panels with telecom and NEBS compliance in mind. The 555 Series enclosure can be purchased with a variety of options including paint colors, custom logos, and Fabric backplanes. CG Mupac offers enclosure level and fully integrated off-the-shelf solutions. Versatile. Reliable. Carlo Gavazzi’s 555 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military and measurement applications. 17.5” H (10U) x 17” W x 16” D 21-Slot 6U x 160mm / 6U x 80mm IEEE 1101.10 / 1101.11 Compliant CompactPCI Subrack Power: Hot Swap, 1200 W N + 1 (3) 600W AC or dual DC input IPMI Cooling: Front removable • NEBS filtered Push/pull redundant • High power compatible Fully redundant / Hot swap 999.99 Multiple plug-in peripheral options/configuratio ns available 21 Slot 2.16 / 2.17 Configurations available

Carlo Gavazzi’s 555 Series is a 19-inch rackmountable/bechtop 17.5” high by 16” deep industrial enclosure that can be configured to meet your needs. There are 21 6U x 160mm front accessible slots and 21 6U x 80mm rear transition slots, which allow for a variety of configurations. The enclosure is designed to support Hot Swap and N+1 with three front-pluggable 600w power supplies and AC or Dual DC input. Redundant front-pluggable positive pressure/evacuation cooling scheme with six 3 wire 12VDC 110 cfm fans and tach alarm output provides low MTTR, high reliability, and redundancy. Front accessible power supplies are equipped with a DC good/fail LEDs, as well as individual cooling fans. All components including power supplies, fans, and the backplane support IPMI management and alarming. ESD jacks are located on the front and rear panels with telecom and NEBS compliance in mind.

The 555 Series enclosure can be purchased with a variety of options including paint colors, custom logos, and Fabric backplanes. CG Mupac offers enclosure level and fully integrated off-the-shelf solutions.

Versatile. Reliable. Carlo Gavazzi’s 555 Series CompactPCI enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military and measurement applications.

  • 17.5” H (10U) x 17” W x 16” D
  • 21-Slot 6U x 160mm / 6U x 80mm IEEE 1101.10 / 1101.11 Compliant CompactPCI Subrack
  • Power:
  • Hot Swap, 1200 W N + 1 (3) 600W AC or dual DC input
  • IPMI
  • Cooling:
  • Front removable • NEBS filtered
  • Push/pull redundant • High power compatible
  • Fully redundant / Hot swap 999.99
  • Multiple plug-in peripheral options/configurations available
  • 21 Slot 2.16 / 2.17 Configurations available
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category CompactPCI and PXI Products
Product Number 5550*****FK
Product Name CompactPCI Enclosure
Product Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-2002 - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
3U Intel® Celeron® 2000E 2.2GHz Processor-Based PXI Controller - PXI-3930 - ADLINK Technology Inc.
Specs
Technology PXI
Card Format 3 U Eurocard
View Details
3U CompactPCI Enclosure -  - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Enclosure
Technology CompactPCI
Card Format 3 U Eurocard
View Details