Spectron Glass and Electronics Inc. Datasheets for Tilt Sensors
Tilt sensors measure tilt angle with reference to the earth’s ground plane.
Tilt Sensors: Learn more
| Product Name | Notes |
|---|---|
| Spectron Systems Technology is proud to announce the release of the SPECTROTILTtm RS232 Electronic Inclinometer. By combining a single axis / hybrid electrolytic tilt sensor, with custom digital electronics and... | |
| The L Series of Electrolytic Tilt Sensors are the sensor of choice for high accuracy / wide angular range measurements. Each handcrafted glass sensor is manufactured to exacting specifications and... | |
| The RG and CG Series of single axis Electrolytic Tilt Sensors, are designed for high accuracy tilt angle measurements over short angular ranges. These handcrafted glass sensors are vacuum formed... | |
| The SH 50050 Ceramic Series of single axis Electrolytic Tilt Sensors utilize advanced ceramic materials, bonded together with glass, resulting in a rugged hermetically sealed package. The 96% alumina material... | |
| The SP5000 and AU6000 Series of Dual Axis Electrolytic Tilt Sensors afford unparalleled price, performance, quality, and exceptional reliability. These hermetically sealed sensors are produced in an automated environment, resulting... | |
| The SPECTROTILTtm 4-20mA Electronic Inclinometer is a fully signal conditioned, single axis tilt sensor. By combining a proprietary glass/ceramic hybrid electrolytic tilt sensor, with custom electronics, the SPECTROTILTtm rivals both... | |
| The SPECTROTILTtm Analog Electronic Inclinometer is a fully signal conditioned, single axis tilt sensor. By combining a proprietary glass/ceramic hybrid electrolytic tilt sensor, with custom electronics, the SPECTROTILTtm rivals both... | |
| The SPECTROTILTtm II Dual Axis Tilt Monitor combines the popular SP5000 Series Dual Axis Tilt Sensor, with integral signal conditioning and a NEMA IV rated enclosure, to bring high precision... | |
| The SPECTROTILTtm II family of Dual Axis Inclinometers combine the SP 5000 Series sensor with CMOS or custom designed hybrid signal conditioning circuitry. The result is a high performance /... | |
| The Spectrotilttm II MICRO 50 is a Dual Axis Digital Inclinometer, which delivers an RS232 output. It combines the quality and reliability of the SP 5000 Series tilt sensor, with... | |
| The SPECTROTILTtm RS232 / 12 bit Electronic Inclinometer offers unparalleled accuracy and value. By combining a single axis / hybrid electrolytic tilt sensor, with custom digital electronics and software, Spectron... | |
| The SPECTROTILTtm-Dyna Single Axis Dynamic Electronic Inclinometer is a fully signal conditioned, single axis electronic inclinometer, designed specifically for dynamic applications. Featuring an impressive frequency response of over 10Hz, the... | |
| The SSY0187 is a dual axis threshold angle detector with adjustable hysteresis angles and delay time. There are five open collector outputs. The two outputs for the Pitch angle (plus... |