Spectron Glass and Electronics Inc. Single Axis Electrolytic Tilt Sensor L-212T

Description
The L Series of Electrolytic Tilt Sensors are the sensor of choice for high accuracy / wide angular range measurements. Each handcrafted glass sensor is manufactured to exacting specifications and quality standards. Boasting impressive linear measurement ranges up to +/-80 degrees, the L Series also incorporates a specially designed dampening orifice, which attenuates output variations during rapid angular input changes. By combining the proper viscosity electrolyte with this unique feature, superior performance can be achieved in virtually any static or dynamic application. Other highlights include hermetic sealing, compact size, and are available in a variety of housing configurations, in both single and dual axis versions.
Description
The L Series of Electrolytic Tilt Sensors are the sensor of choice for high accuracy / wide angular range measurements. Each handcrafted glass sensor is manufactured to exacting specifications and quality standards. Boasting impressive linear measurement ranges up to +/-80 degrees, the L Series also incorporates a specially designed dampening orifice, which attenuates output variations during rapid angular input changes. By combining the proper viscosity electrolyte with this unique feature, superior performance can be achieved in virtually any static or dynamic application. Other highlights include hermetic sealing, compact size, and are available in a variety of housing configurations, in both single and dual axis versions.

Suppliers

Company
Product
Description
Supplier Links
Single Axis Electrolytic Tilt Sensor - L-212T - Spectron Glass and Electronics Inc.
Hauppauge, NY, USA
Single Axis Electrolytic Tilt Sensor
L-212T
Single Axis Electrolytic Tilt Sensor L-212T
The L Series of Electrolytic Tilt Sensors are the sensor of choice for high accuracy / wide angular range measurements. Each handcrafted glass sensor is manufactured to exacting specifications and quality standards. Boasting impressive linear measurement ranges up to +/-80 degrees, the L Series also incorporates a specially designed dampening orifice, which attenuates output variations during rapid angular input changes. By combining the proper viscosity electrolyte with this unique feature, superior performance can be achieved in virtually any static or dynamic application. Other highlights include hermetic sealing, compact size, and are available in a variety of housing configurations, in both single and dual axis versions.

The L Series of Electrolytic Tilt Sensors are the sensor of choice for high accuracy / wide angular range measurements. Each handcrafted glass sensor is manufactured to exacting specifications and quality standards. Boasting impressive linear measurement ranges up to +/-80 degrees, the L Series also incorporates a specially designed dampening orifice, which attenuates output variations during rapid angular input changes. By combining the proper viscosity electrolyte with this unique feature, superior performance can be achieved in virtually any static or dynamic application. Other highlights include hermetic sealing, compact size, and are available in a variety of housing configurations, in both single and dual axis versions.

Supplier's Site

Technical Specifications

  Spectron Glass and Electronics Inc.
Product Category Tilt Sensors
Product Number L-212T
Product Name Single Axis Electrolytic Tilt Sensor
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type Electrolytic
Tilt Range -45 to 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
T Series Industrial Inclinometer Analog -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012BD E9200 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details