The SH 50050 Ceramic Series of single axis Electrolytic Tilt Sensors utilize advanced ceramic materials, bonded together with glass, resulting in a rugged hermetically sealed package. The 96% alumina material body is molded into intricate and precise shapes, that determine range, sensitivity, and dynamic response. The molded body also incorporates a reference surface for easy mounting and even heat transfer for uniform thermal stability. The conductivity and viscosity of the electrolyte can be altered to provide the desired performance and response. These high accuracy, low cost angle sensors are ideally suited for OEM applications that require sub-arc second resolution, with limited space availability.
| Spectron Glass and Electronics Inc. | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | SH 50058-A-003 |
| Product Name | Single Axis Electrolytic Tilt Sensor |
| Trigger | Tilt Sensor |
| Form Factor | Sensor / Transducer |
| Type | Electrolytic |
| Tilt Range | -15 to 15 degrees |