Spectron Glass and Electronics Inc. Dual Axis Tilt Monitor SSY0018

Description
The SPECTROTILTtm II Dual Axis Tilt Monitor combines the popular SP5000 Series Dual Axis Tilt Sensor, with integral signal conditioning and a NEMA IV rated enclosure, to bring high precision tilt monitoring to the harshest of environments. Available in a variety of standard angular sensing ranges, performance levels, and input/output configurations, this extremely rugged waterproof enclosure provides the unparalleled protection required for year after year of worry free operation. The null position reference surface, to which the sensor is factory calibrated, eliminates installation guesswork, while the vast array of interface options facilitates easy system integration.
Description
The SPECTROTILTtm II Dual Axis Tilt Monitor combines the popular SP5000 Series Dual Axis Tilt Sensor, with integral signal conditioning and a NEMA IV rated enclosure, to bring high precision tilt monitoring to the harshest of environments. Available in a variety of standard angular sensing ranges, performance levels, and input/output configurations, this extremely rugged waterproof enclosure provides the unparalleled protection required for year after year of worry free operation. The null position reference surface, to which the sensor is factory calibrated, eliminates installation guesswork, while the vast array of interface options facilitates easy system integration.

Suppliers

Company
Product
Description
Supplier Links
Dual Axis Tilt Monitor - SSY0018 - Spectron Glass and Electronics Inc.
Hauppauge, NY, USA
Dual Axis Tilt Monitor
SSY0018
Dual Axis Tilt Monitor SSY0018
The SPECTROTILTtm II Dual Axis Tilt Monitor combines the popular SP5000 Series Dual Axis Tilt Sensor, with integral signal conditioning and a NEMA IV rated enclosure, to bring high precision tilt monitoring to the harshest of environments. Available in a variety of standard angular sensing ranges, performance levels, and input/output configurations, this extremely rugged waterproof enclosure provides the unparalleled protection required for year after year of worry free operation. The null position reference surface, to which the sensor is factory calibrated, eliminates installation guesswork, while the vast array of interface options facilitates easy system integration.

The SPECTROTILTtm II Dual Axis Tilt Monitor combines the popular SP5000 Series Dual Axis Tilt Sensor, with integral signal conditioning and a NEMA IV rated enclosure, to bring high precision tilt monitoring to the harshest of environments. Available in a variety of standard angular sensing ranges, performance levels, and input/output configurations, this extremely rugged waterproof enclosure provides the unparalleled protection required for year after year of worry free operation. The null position reference surface, to which the sensor is factory calibrated, eliminates installation guesswork, while the vast array of interface options facilitates easy system integration.

Supplier's Site

Technical Specifications

  Spectron Glass and Electronics Inc.
Product Category Tilt Sensors
Product Number SSY0018
Product Name Dual Axis Tilt Monitor
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type Electrolytic
Tilt Range -45 to 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details
inclinometers - ACE-090-1-SV20-VW2-2W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 90 degrees
View Details
Inclinometers - 1882-1101884-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 90 degrees
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012B E9000 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details