Spectron Glass and Electronics Inc. Datasheets for Current Loop Converters
Current loop converters convert an analog or digital signal to a current loop output such as 4-20 mA or 0-20 mA.
Current Loop Converters: Learn more
| Product Name | Notes |
|---|---|
| The SA40072 is a single channel signal conditioner, which provides a 4 to 20mA output. With the ability to interface directly with the complete line of Spectron single axis electrolytic... |