The SPECTROTILTtm II family of Dual Axis Inclinometers combine the SP 5000 Series sensor with CMOS or custom designed hybrid signal conditioning circuitry. The result is a high performance / low cost dual axis inclinometer which can tackle the most demanding applications. All models are temperature compensated to the full industrial range, and feature null and scale adjustments (factory set). The open architecture construction makes them ideal for OEM applications, and for easy installation into custom enclosures. An optional flame retardant, molded ABS plastic enclosure is available for the SSY0090P and SSY0091P models.
| Spectron Glass and Electronics Inc. | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | SSY0090C |
| Product Name | Dual Axis CMOS Inclinometer |
| Trigger | Tilt Sensor |
| Form Factor | Sensor / Transducer |
| Type | Electrolytic |
| Tilt Range | -45 to 45 degrees |
| Number of Axes | 2 |