The RG and CG Series of single axis Electrolytic Tilt Sensors, are designed for high accuracy tilt angle measurements over short angular ranges. These handcrafted glass sensors are vacuum formed and hermetically sealed. The RG Series sensor has sub-arc second resolution, and is ideal for static measurement applications. The CG Series was specifically designed to provide unrivaled performance in high vibration environments. All models come standard with teflon insulated lead wires, and are available installed in a rugged sealed aluminum housing for environmental protection, ease of handling and alignment purposes.
| Spectron Glass and Electronics Inc. | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | RG-33T |
| Product Name | Single Axis Electrolytic Tilt Sensor |
| Trigger | Tilt Sensor |
| Form Factor | Sensor / Transducer |
| Type | Electrolytic |
| Tilt Range | -0.5000 to 0.5000 degrees |