The L Series of Electrolytic Tilt Sensors are the sensor of choice for high accuracy / wide angular range measurements. Each handcrafted glass sensor is manufactured to exacting specifications and quality standards. Boasting impressive linear measurement ranges up to +/-80 degrees, the L Series also incorporates a specially designed dampening orifice, which attenuates output variations during rapid angular input changes. By combining the proper viscosity electrolyte with this unique feature, superior performance can be achieved in virtually any static or dynamic application. Other highlights include hermetic sealing, compact size, and are available in a variety of housing configurations, in both single and dual axis versions.
| Spectron Glass and Electronics Inc. | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | L-211U |
| Product Name | Single Axis Electrolytic Tilt Sensor |
| Trigger | Tilt Sensor |
| Form Factor | Sensor / Transducer |
| Type | Electrolytic |
| Tilt Range | -60 to 60 degrees |