JOGLER, Inc. Single-Tube Level Gauge Model LS

Description
Approved by the Factory Mutual System Gages are available in any length up to 20 ft Unobstructed visibility Maintenance free Patented one-piece SuperSeal inserts are self-sealing Wetted parts are PTFE Teflon® and borosilicate Rated up to 285 psig (ANSI 150) Optional 304/316 SS, CPVC, or fiberglass shields ANSI Class 300 lb gage flanges are available on request Custom designs available
Description
Approved by the Factory Mutual System Gages are available in any length up to 20 ft Unobstructed visibility Maintenance free Patented one-piece SuperSeal inserts are self-sealing Wetted parts are PTFE Teflon® and borosilicate Rated up to 285 psig (ANSI 150) Optional 304/316 SS, CPVC, or fiberglass shields ANSI Class 300 lb gage flanges are available on request Custom designs available

Suppliers

Company
Product
Description
Supplier Links
Single-Tube Level Gauge - Model LS - JOGLER, Inc.
Houston, TX, USA
Single-Tube Level Gauge
Model LS
Single-Tube Level Gauge Model LS
Approved by the Factory Mutual System Gages are available in any length up to 20 ft Unobstructed visibility Maintenance free Patented one-piece SuperSeal inserts are self-sealing Wetted parts are PTFE Teflon® and borosilicate Rated up to 285 psig (ANSI 150) Optional 304/316 SS, CPVC, or fiberglass shields ANSI Class 300 lb gage flanges are available on request Custom designs available
  • Approved by the Factory Mutual System
  • Gages are available in any length up to 20 ft
  • Unobstructed visibility
  • Maintenance free
  • Patented one-piece SuperSeal inserts are self-sealing
  • Wetted parts are PTFE Teflon® and borosilicate
  • Rated up to 285 psig (ANSI 150)
  • Optional 304/316 SS, CPVC, or fiberglass shields
  • ANSI Class 300 lb gage flanges
    are available on request
  • Custom designs available
Supplier's Site

Technical Specifications

  JOGLER, Inc.
Product Category Level Sensors
Product Number Model LS
Product Name Single-Tube Level Gauge
Device Classification Gauge
Measuring Range ? to 240 inch (? to 6096 mm)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - hydrostatic - 159001726 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Other (Such as tilt etc.)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details