JOGLER, Inc. Tube-N-Tube Level Gauge Model ULTS

Description
Standard Construction PFA Teflon® Inner Sight-Tube, Flared PTFE Teflon® SuperSeal Inserts Polycarbonate or Borosilicate Sight-Tube Sleeve Polycarbonate or Borosilicate Outer Sight-Tube Epoxy-Coated Carbon Steel Shield and Flanges ANSI Class 150 lb Flanges Level Gage Options 304 SS, 316 SS, CPVC, and Fiberglass Armored Shields Embossed Sight-Tube Calibrations Vertical Red-Striping (back side of sight tube) for Easier Observation of the Interface Between Two Liquids of Different Densities Orange PTFE or Polypropylene Floats for Enhanced Level Visibility Internal Heat Tracing
Description
Standard Construction PFA Teflon® Inner Sight-Tube, Flared PTFE Teflon® SuperSeal Inserts Polycarbonate or Borosilicate Sight-Tube Sleeve Polycarbonate or Borosilicate Outer Sight-Tube Epoxy-Coated Carbon Steel Shield and Flanges ANSI Class 150 lb Flanges Level Gage Options 304 SS, 316 SS, CPVC, and Fiberglass Armored Shields Embossed Sight-Tube Calibrations Vertical Red-Striping (back side of sight tube) for Easier Observation of the Interface Between Two Liquids of Different Densities Orange PTFE or Polypropylene Floats for Enhanced Level Visibility Internal Heat Tracing

Suppliers

Company
Product
Description
Supplier Links
Tube-N-Tube Level Gauge - Model ULTS - JOGLER, Inc.
Houston, TX, USA
Tube-N-Tube Level Gauge
Model ULTS
Tube-N-Tube Level Gauge Model ULTS
Standard Construction PFA Teflon® Inner Sight-Tube, Flared PTFE Teflon® SuperSeal Inserts Polycarbonate or Borosilicate Sight-Tube Sleeve Polycarbonate or Borosilicate Outer Sight-Tube Epoxy-Coated Carbon Steel Shield and Flanges ANSI Class 150 lb Flanges Level Gage Options 304 SS, 316 SS, CPVC, and Fiberglass Armored Shields Embossed Sight-Tube Calibrations Vertical Red-Striping (back side of sight tube) for Easier Observation of the Interface Between Two Liquids of Different Densities Orange PTFE or Polypropylene Floats for Enhanced Level Visibility Internal Heat Tracing

Standard Construction

  • PFA Teflon® Inner Sight-Tube, Flared
  • PTFE Teflon® SuperSeal Inserts
  • Polycarbonate or Borosilicate Sight-Tube Sleeve
  • Polycarbonate or Borosilicate Outer Sight-Tube
  • Epoxy-Coated Carbon Steel Shield and Flanges
  • ANSI Class 150 lb Flanges

Level Gage Options

  • 304 SS, 316 SS, CPVC, and Fiberglass Armored Shields
  • Embossed Sight-Tube Calibrations
  • Vertical Red-Striping (back side of sight tube) for Easier Observation of the Interface Between Two Liquids of Different Densities
  • Orange PTFE or Polypropylene Floats for Enhanced Level Visibility
  • Internal Heat Tracing
Supplier's Site

Technical Specifications

  JOGLER, Inc.
Product Category Level Sensors
Product Number Model ULTS
Product Name Tube-N-Tube Level Gauge
Device Classification Gauge
Measuring Range ? to 240 inch (? to 6096 mm)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details