JOGLER, Inc. Tube-N-Tube Level Gauge Model LT

Description
Approved by the Factory Mutual System Available in Any Length up to 20 feet Unobstructed Visibility Maintenance Free Patented One-Piece SuperSeal Inserts are Self-Sealing Wetted Parts are PTFE Teflon® and Borosilicate Designed for Cryogenic or Hot Process Applications Transparent Insulation Reduces Heat Loss, Eliminates Many Heat-Tracing Requirements Inner Sight-Tube is Protected and Isolated Rated up to 285 psig (ANSI 150) Recommended for Full-Vacuum Aplications Internal Heat Tracing Available; Consult Factory Optional 304/316 SS, CPVC, or Fiberglass Shields ANSI Class 300 lb Flanges are Available Custom Designs Available; Consult Factory
Description
Approved by the Factory Mutual System Available in Any Length up to 20 feet Unobstructed Visibility Maintenance Free Patented One-Piece SuperSeal Inserts are Self-Sealing Wetted Parts are PTFE Teflon® and Borosilicate Designed for Cryogenic or Hot Process Applications Transparent Insulation Reduces Heat Loss, Eliminates Many Heat-Tracing Requirements Inner Sight-Tube is Protected and Isolated Rated up to 285 psig (ANSI 150) Recommended for Full-Vacuum Aplications Internal Heat Tracing Available; Consult Factory Optional 304/316 SS, CPVC, or Fiberglass Shields ANSI Class 300 lb Flanges are Available Custom Designs Available; Consult Factory

Suppliers

Company
Product
Description
Supplier Links
Tube-N-Tube Level Gauge - Model LT - JOGLER, Inc.
Houston, TX, USA
Tube-N-Tube Level Gauge
Model LT
Tube-N-Tube Level Gauge Model LT
Approved by the Factory Mutual System Available in Any Length up to 20 feet Unobstructed Visibility Maintenance Free Patented One-Piece SuperSeal Inserts are Self-Sealing Wetted Parts are PTFE Teflon® and Borosilicate Designed for Cryogenic or Hot Process Applications Transparent Insulation Reduces Heat Loss, Eliminates Many Heat-Tracing Requirements Inner Sight-Tube is Protected and Isolated Rated up to 285 psig (ANSI 150) Recommended for Full-Vacuum Aplications Internal Heat Tracing Available; Consult Factory Optional 304/316 SS, CPVC, or Fiberglass Shields ANSI Class 300 lb Flanges are Available Custom Designs Available; Consult Factory
  • Approved by the Factory Mutual System
  • Available in Any Length up to 20 feet
  • Unobstructed Visibility
  • Maintenance Free
  • Patented One-Piece SuperSeal Inserts are Self-Sealing
  • Wetted Parts are PTFE Teflon® and Borosilicate
  • Designed for Cryogenic or Hot Process Applications
  • Transparent Insulation Reduces Heat Loss, Eliminates Many Heat-Tracing Requirements
  • Inner Sight-Tube is Protected and Isolated
  • Rated up to 285 psig (ANSI 150)
  • Recommended for Full-Vacuum Aplications
  • Internal Heat Tracing Available; Consult Factory
  • Optional 304/316 SS, CPVC, or Fiberglass Shields
  • ANSI Class 300 lb Flanges are Available
  • Custom Designs Available; Consult Factory
Supplier's Site

Technical Specifications

  JOGLER, Inc.
Product Category Level Sensors
Product Number Model LT
Product Name Tube-N-Tube Level Gauge
Device Classification Gauge
Measuring Range ? to 240 inch (? to 6096 mm)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - conductive - 159300251 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Electrical Conductivity or Resistance
View Details
ToughSonic 200 Series - TS-200.14 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 3.5 to 168 inch (88.9 to 4267 mm)
Media Type Liquid
View Details
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Float Switches - 2348849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Operating Temp -4 to 167 F (-20 to 75 C)
View Details