JOGLER, Inc. Magnetostrictive Level Transmitter Series ILT-6000

Description
Jogler’s ILT-6000 series level transmitter is the latest in magnetostrictive sensing technology designed for direct tank insertion. The ILT-6000 contains a low profile waveguide that is inserted into a waveguide sleeve (thermowell) and float assembly. The waveguide sleeve isolates the internal waveguide from the process environkment and protect it from excessive process conditions. This provides an additional safety barrier for the operator. The major benefit is the transmitter and waveguide can be removed for field checking without interruption or exposure to th eprocess environment. The ILT-6000 is available in a variety of materials including 316 SS, CPVC, Alloy 20, Titanium, Hastelloy, PP, or PVDF.
Description
Jogler’s ILT-6000 series level transmitter is the latest in magnetostrictive sensing technology designed for direct tank insertion. The ILT-6000 contains a low profile waveguide that is inserted into a waveguide sleeve (thermowell) and float assembly. The waveguide sleeve isolates the internal waveguide from the process environkment and protect it from excessive process conditions. This provides an additional safety barrier for the operator. The major benefit is the transmitter and waveguide can be removed for field checking without interruption or exposure to th eprocess environment. The ILT-6000 is available in a variety of materials including 316 SS, CPVC, Alloy 20, Titanium, Hastelloy, PP, or PVDF.

Suppliers

Company
Product
Description
Supplier Links
Magnetostrictive Level Transmitter - Series ILT-6000 - JOGLER, Inc.
Houston, TX, USA
Magnetostrictive Level Transmitter
Series ILT-6000
Magnetostrictive Level Transmitter Series ILT-6000
Jogler’s ILT-6000 series level transmitter is the latest in magnetostrictive sensing technology designed for direct tank insertion. The ILT-6000 contains a low profile waveguide that is inserted into a waveguide sleeve (thermowell) and float assembly. The waveguide sleeve isolates the internal waveguide from the process environkment and protect it from excessive process conditions. This provides an additional safety barrier for the operator. The major benefit is the transmitter and waveguide can be removed for field checking without interruption or exposure to th eprocess environment. The ILT-6000 is available in a variety of materials including 316 SS, CPVC, Alloy 20, Titanium, Hastelloy, PP, or PVDF.

Jogler’s ILT-6000 series level transmitter is the latest in magnetostrictive sensing technology designed for direct tank insertion. The ILT-6000 contains a low profile waveguide that is inserted into a waveguide sleeve (thermowell) and float assembly. The waveguide sleeve isolates the internal waveguide from the process environkment and protect it from excessive process conditions. This provides an additional safety barrier for the operator. The major benefit is the transmitter and waveguide can be removed for field checking without interruption or exposure to th eprocess environment. The ILT-6000 is available in a variety of materials including 316 SS, CPVC, Alloy 20, Titanium, Hastelloy, PP, or PVDF.

Supplier's Site

Technical Specifications

  JOGLER, Inc.
Product Category Level Sensors
Product Number Series ILT-6000
Product Name Magnetostrictive Level Transmitter
Device Classification Transmitter
Measuring Range ? to 300 inch (? to 7620 mm)
Accuracy (Continuous Level) 0.0150 +/-inch (0.3810 +/-mm)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Oil/Water Separator & Sump Liquid Level Alarm - 2882-OWS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Float Switches - 1748421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details