JOGLER, Inc. Single-Tube Level Gauge Model ULSS

Description
Standard Construction Borosilicate Sight Tubing PTFE Teflon® SuperSeal Inserts Epoxy-coated, Carbon-Steel Shield and Flanges ANSI Class 150-lb Flanges Level Gage Options 304 SS, 316 SS, CPVC, and Fiberglass Armored Shields Embossed Sight-Tube Calibrations Vertical Red-Striping (back side of sight tube) for Easier Observation of the Interface Between Two Liquids of Different Densities Orange PTFE or Polypropylene Floats for Enhanced Level Visibility Internal Heat Tracing
Description
Standard Construction Borosilicate Sight Tubing PTFE Teflon® SuperSeal Inserts Epoxy-coated, Carbon-Steel Shield and Flanges ANSI Class 150-lb Flanges Level Gage Options 304 SS, 316 SS, CPVC, and Fiberglass Armored Shields Embossed Sight-Tube Calibrations Vertical Red-Striping (back side of sight tube) for Easier Observation of the Interface Between Two Liquids of Different Densities Orange PTFE or Polypropylene Floats for Enhanced Level Visibility Internal Heat Tracing

Suppliers

Company
Product
Description
Supplier Links
Single-Tube Level Gauge - Model ULSS - JOGLER, Inc.
Houston, TX, USA
Single-Tube Level Gauge
Model ULSS
Single-Tube Level Gauge Model ULSS
Standard Construction Borosilicate Sight Tubing PTFE Teflon® SuperSeal Inserts Epoxy-coated, Carbon-Steel Shield and Flanges ANSI Class 150-lb Flanges Level Gage Options 304 SS, 316 SS, CPVC, and Fiberglass Armored Shields Embossed Sight-Tube Calibrations Vertical Red-Striping (back side of sight tube) for Easier Observation of the Interface Between Two Liquids of Different Densities Orange PTFE or Polypropylene Floats for Enhanced Level Visibility Internal Heat Tracing

Standard Construction

  • Borosilicate Sight Tubing
  • PTFE Teflon® SuperSeal Inserts
  • Epoxy-coated, Carbon-Steel Shield and Flanges
  • ANSI Class 150-lb Flanges

Level Gage Options

  • 304 SS, 316 SS, CPVC, and Fiberglass Armored Shields
  • Embossed Sight-Tube Calibrations
  • Vertical Red-Striping (back side of sight tube) for Easier Observation of the Interface Between Two Liquids of Different Densities
  • Orange PTFE or Polypropylene Floats for Enhanced Level Visibility
  • Internal Heat Tracing
Supplier's Site

Technical Specifications

  JOGLER, Inc.
Product Category Level Sensors
Product Number Model ULSS
Product Name Single-Tube Level Gauge
Device Classification Gauge
Measuring Range ? to 240 inch (? to 6096 mm)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 285 psi (201 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Measurement - Level - hydrostatic - 159001483 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Other (Such as tilt etc.)
View Details
Water-Level Sensors - 700S14A0A-0054 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details