JOGLER, Inc. Magnetostrictive Level Transmitter Series LGT-6000

Description
Jogler’s LGT-6000 series level transmitter is the first magnetostrictive level sensor that is specifically designed for sight glass automation. The LGT-6000 contains a low profile waveguide that can be mounted internally into (wetted) or externally against (non-wetted) on most sight gaue installations. The benefits are the operator gains 100% visual confirmation between the local level within the sight gauge and the remote level reaout of the transmitter provided by the float position. The waveguide and float assembly is available in 136SS, CPVC, Alloy 20, Titanium, Hastelloy, or Polypropylene.
Description
Jogler’s LGT-6000 series level transmitter is the first magnetostrictive level sensor that is specifically designed for sight glass automation. The LGT-6000 contains a low profile waveguide that can be mounted internally into (wetted) or externally against (non-wetted) on most sight gaue installations. The benefits are the operator gains 100% visual confirmation between the local level within the sight gauge and the remote level reaout of the transmitter provided by the float position. The waveguide and float assembly is available in 136SS, CPVC, Alloy 20, Titanium, Hastelloy, or Polypropylene.

Suppliers

Company
Product
Description
Supplier Links
Magnetostrictive Level Transmitter - Series LGT-6000 - JOGLER, Inc.
Houston, TX, USA
Magnetostrictive Level Transmitter
Series LGT-6000
Magnetostrictive Level Transmitter Series LGT-6000
Jogler’s LGT-6000 series level transmitter is the first magnetostrictive level sensor that is specifically designed for sight glass automation. The LGT-6000 contains a low profile waveguide that can be mounted internally into (wetted) or externally against (non-wetted) on most sight gaue installations. The benefits are the operator gains 100% visual confirmation between the local level within the sight gauge and the remote level reaout of the transmitter provided by the float position. The waveguide and float assembly is available in 136SS, CPVC, Alloy 20, Titanium, Hastelloy, or Polypropylene.

Jogler’s LGT-6000 series level transmitter is the first magnetostrictive level sensor that is specifically designed for sight glass automation. The LGT-6000 contains a low profile waveguide that can be mounted internally into (wetted) or externally against (non-wetted) on most sight gaue installations. The benefits are the operator gains 100% visual confirmation between the local level within the sight gauge and the remote level reaout of the transmitter provided by the float position. The waveguide and float assembly is available in 136SS, CPVC, Alloy 20, Titanium, Hastelloy, or Polypropylene.

Supplier's Site

Technical Specifications

  JOGLER, Inc.
Product Category Level Sensors
Product Number Series LGT-6000
Product Name Magnetostrictive Level Transmitter
Device Classification Transmitter
Measuring Range ? to 240 inch (? to 6096 mm)
Accuracy (Continuous Level) 0.0150 +/-inch (0.3810 +/-mm)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Float Valve – Top Mounting - OKC-2271-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-1023-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
80 GHZ COMPACT NON-CONTACT RADAR 26’ - CNCR 210 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 312 inch (7925 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details