JOGLER, Inc. Datasheets for Sight Flow Indicators

Sight flow indicators provide a quick, reliable and economical way to verify the flow of fluids through industrial process lines.
Sight Flow Indicators: Learn more

Product Name Notes
Model LAT Features Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Full 360 degree unobstructed visibility All-welded...
Standard Construction PFA Teflon® Inner Sight-Tube, One piece PTFE Teflon® SuperSeal Inserts Borosilicate Sight-Tube Sleeve Polycarbonate or Borosilicate Outer Sight-Tube Epoxy-Coated Carbon Steel Shield and Flanges ANSI Class 150 lb...
Model LAS Features Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Full 360 degree unobstructed visibility All-welded...
Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Full 360 degree unobstructed visibility All-welded construction, flanges and...
Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Unobstructed visibility Patented one-piece SuperSeal Inserts are self-sealing Wetted...
Patented Tube-N-Tube design with patented PFA Teflon® liner Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Unobstructed...
Model FT Features Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Unobstructed visibility Patented one-piece SuperSeal inserts...