Microstar Laboratories, Inc. 16-Bit Analog Input Signal Interface Modules MSXB 082

Description
The MSXB 082 Isolated 16-Bit Analog Input Signal Interface (SI) Module provides differential inputs programmable gain simultaneous sampling channel-to-channel isolation MSXB 082 provides isolated analog inputs for DAP systems. Use these SI modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing skew. The four onboard converters are synchronized to within a few nanoseconds of each other, and each one can convert an analog signal to a 16-bit data stream at up to 1.25M samples/second. The maximum sample rate per channel depends on the number of channels used. 1 channel used: 1.25 M samples per second (s/s) 2 channels: 1M s/s on each channel, 2M s/s aggregate 3 channels: 667k s/s on each channel, 2M s/s aggregate 4 channels: 500k s/s on each channel, 2M s/s aggregate All inputs are differential, and each analog channel is isolated from all the others and from any other system component. You can set the gain of each channel to 1, 2, 5, or 10 in software, and channels can have different gains. Each module offers high signal density and enables high channel counts. Up to eight of these analog input SI modules can be connected to a single DAP board for a total of 32 simultaneously sampled isolated analog inputs. You can also use both MSXB 082 and MSXB 080 in the same system when some channels are high-speed, some channels lower speed. When combining MSXB 082 for high-speed inputs and MSXB 080 for other inputs, a system can have 64 simultaneously sampled isolated analog inputs. SI modules connected to multiple DAP boards can be synchronized for more inputs or higher throughput. Contact Microstar Laboratories for more information. MSXB 082-01-E3K is installed in an Industrial Enclosure and uses a DB-37 connector. Stand-Alone and Single-Board Enclosure models also are available. Industrial Enclosure compatible models MSXB 082-01-E3K: DB-37 panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-Channel and Channel-to-PC Isolation – MSXB082
Description
The MSXB 082 Isolated 16-Bit Analog Input Signal Interface (SI) Module provides differential inputs programmable gain simultaneous sampling channel-to-channel isolation MSXB 082 provides isolated analog inputs for DAP systems. Use these SI modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing skew. The four onboard converters are synchronized to within a few nanoseconds of each other, and each one can convert an analog signal to a 16-bit data stream at up to 1.25M samples/second. The maximum sample rate per channel depends on the number of channels used. 1 channel used: 1.25 M samples per second (s/s) 2 channels: 1M s/s on each channel, 2M s/s aggregate 3 channels: 667k s/s on each channel, 2M s/s aggregate 4 channels: 500k s/s on each channel, 2M s/s aggregate All inputs are differential, and each analog channel is isolated from all the others and from any other system component. You can set the gain of each channel to 1, 2, 5, or 10 in software, and channels can have different gains. Each module offers high signal density and enables high channel counts. Up to eight of these analog input SI modules can be connected to a single DAP board for a total of 32 simultaneously sampled isolated analog inputs. You can also use both MSXB 082 and MSXB 080 in the same system when some channels are high-speed, some channels lower speed. When combining MSXB 082 for high-speed inputs and MSXB 080 for other inputs, a system can have 64 simultaneously sampled isolated analog inputs. SI modules connected to multiple DAP boards can be synchronized for more inputs or higher throughput. Contact Microstar Laboratories for more information. MSXB 082-01-E3K is installed in an Industrial Enclosure and uses a DB-37 connector. Stand-Alone and Single-Board Enclosure models also are available. Industrial Enclosure compatible models MSXB 082-01-E3K: DB-37 panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-Channel and Channel-to-PC Isolation – MSXB082

Suppliers

Company
Product
Description
Supplier Links
16-Bit Analog Input Signal Interface Modules - MSXB 082 - Microstar Laboratories, Inc.
Bellevue, WA, USA
16-Bit Analog Input Signal Interface Modules
MSXB 082
16-Bit Analog Input Signal Interface Modules MSXB 082
The MSXB 082 Isolated 16-Bit Analog Input Signal Interface (SI) Module provides differential inputs programmable gain simultaneous sampling channel-to-channel isolation MSXB 082 provides isolated analog inputs for DAP systems. Use these SI modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing skew. The four onboard converters are synchronized to within a few nanoseconds of each other, and each one can convert an analog signal to a 16-bit data stream at up to 1.25M samples/second. The maximum sample rate per channel depends on the number of channels used. 1 channel used: 1.25 M samples per second (s/s) 2 channels: 1M s/s on each channel, 2M s/s aggregate 3 channels: 667k s/s on each channel, 2M s/s aggregate 4 channels: 500k s/s on each channel, 2M s/s aggregate All inputs are differential, and each analog channel is isolated from all the others and from any other system component. You can set the gain of each channel to 1, 2, 5, or 10 in software, and channels can have different gains. Each module offers high signal density and enables high channel counts. Up to eight of these analog input SI modules can be connected to a single DAP board for a total of 32 simultaneously sampled isolated analog inputs. You can also use both MSXB 082 and MSXB 080 in the same system when some channels are high-speed, some channels lower speed. When combining MSXB 082 for high-speed inputs and MSXB 080 for other inputs, a system can have 64 simultaneously sampled isolated analog inputs. SI modules connected to multiple DAP boards can be synchronized for more inputs or higher throughput. Contact Microstar Laboratories for more information. MSXB 082-01-E3K is installed in an Industrial Enclosure and uses a DB-37 connector. Stand-Alone and Single-Board Enclosure models also are available. Industrial Enclosure compatible models MSXB 082-01-E3K: DB-37 panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-Channel and Channel-to-PC Isolation – MSXB082

The MSXB 082 Isolated 16-Bit Analog Input Signal Interface (SI) Module provides

  • differential inputs
  • programmable gain
  • simultaneous sampling
  • channel-to-channel isolation

MSXB 082 provides isolated analog inputs for DAP systems. Use these SI modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing skew.

The four onboard converters are synchronized to within a few nanoseconds of each other, and each one can convert an analog signal to a 16-bit data stream at up to 1.25M samples/second. The maximum sample rate per channel depends on the number of channels used.

  • 1 channel used: 1.25 M samples per second (s/s)
  • 2 channels: 1M s/s on each channel, 2M s/s aggregate
  • 3 channels: 667k s/s on each channel, 2M s/s aggregate
  • 4 channels: 500k s/s on each channel, 2M s/s aggregate

All inputs are differential, and each analog channel is isolated from all the others and from any other system component.

You can set the gain of each channel to 1, 2, 5, or 10 in software, and channels can have different gains. Each module offers high signal density and enables high channel counts.

Up to eight of these analog input SI modules can be connected to a single DAP board for a total of 32 simultaneously sampled isolated analog inputs. You can also use both MSXB 082 and MSXB 080 in the same system when some channels are high-speed, some channels lower speed. When combining MSXB 082 for high-speed inputs and MSXB 080 for other inputs, a system can have 64 simultaneously sampled isolated analog inputs.

SI modules connected to multiple DAP boards can be synchronized for more inputs or higher throughput. Contact Microstar Laboratories for more information.

MSXB 082-01-E3K is installed in an Industrial Enclosure and uses a DB-37 connector. Stand-Alone and Single-Board Enclosure models also are available.

Industrial Enclosure compatible models

  • MSXB 082-01-E3K: DB-37 panel
  • Other panel options are available.

Stand-Alone and Single-Board-Enclosure models

  • Contact Microstar Laboratories for more information.

Channel-to-Channel and Channel-to-PC Isolation – MSXB082

Supplier's Site

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Data Acquisition
Product Number MSXB 082
Product Name 16-Bit Analog Input Signal Interface Modules
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

16/8-ch, 18-bit, 1MS/s/ch Simultaneous Analog Input PCI Express DAQ Card - PCIE-1841-A - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 1000 kHz
Resolution 16 bits
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B37 Non-Linearized Thermocouple Input Module - 8B37R - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details