Microstar Laboratories, Inc. 16-Bit Analog Input Signal Interface Modules MSXB 080

Description
The MSXB 080 Isolated 16-Bit Analog Input Signal Interface (SI) Module provides differential inputs programmable gain simultaneous sampling channel-to-channel isolation MSXB 080 provides isolated analog inputs for DAP systems. Use these SI modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing skew. The eight onboard converters are synchronized to within a few nanoseconds of each other, and each one converts an analog signal to a 16-bit data stream at up to 250k samples/second for a total throughput of two million samples per second. For high-speed analog inputs, use the MSXB 082. All inputs are differential, and each analog channel is isolated from all the others and from any other system component. You can set the gain of each channel to 1, 2, 5, or 10 in software, and channels can have different gains. Each module offers high signal density and enables high channel counts. Up to eight of these analog input SI modules can be connected to a single DAP board for a total of 64 simultaneously sampled analog inputs. SI modules connected to multiple DAP boards can be synchronized for more inputs or higher throughput. Contact Microstar Laboratories for more information. MSXB 080-01 is installed in an Industrial Enclosure and uses a DB-37 connector or BNC connectors. Stand-Alone and Single-Board Enclosure models also are available. Industrial Enclosure compatible models MSXB 080-01-E3E8-B: 8 insulated BNC connectors MSXB 080-01-E3K: DB-37 panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-Channel and Channel-to-PC Isolation – MSXB080
Description
The MSXB 080 Isolated 16-Bit Analog Input Signal Interface (SI) Module provides differential inputs programmable gain simultaneous sampling channel-to-channel isolation MSXB 080 provides isolated analog inputs for DAP systems. Use these SI modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing skew. The eight onboard converters are synchronized to within a few nanoseconds of each other, and each one converts an analog signal to a 16-bit data stream at up to 250k samples/second for a total throughput of two million samples per second. For high-speed analog inputs, use the MSXB 082. All inputs are differential, and each analog channel is isolated from all the others and from any other system component. You can set the gain of each channel to 1, 2, 5, or 10 in software, and channels can have different gains. Each module offers high signal density and enables high channel counts. Up to eight of these analog input SI modules can be connected to a single DAP board for a total of 64 simultaneously sampled analog inputs. SI modules connected to multiple DAP boards can be synchronized for more inputs or higher throughput. Contact Microstar Laboratories for more information. MSXB 080-01 is installed in an Industrial Enclosure and uses a DB-37 connector or BNC connectors. Stand-Alone and Single-Board Enclosure models also are available. Industrial Enclosure compatible models MSXB 080-01-E3E8-B: 8 insulated BNC connectors MSXB 080-01-E3K: DB-37 panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-Channel and Channel-to-PC Isolation – MSXB080

Suppliers

Company
Product
Description
Supplier Links
16-Bit Analog Input Signal Interface Modules - MSXB 080 - Microstar Laboratories, Inc.
Bellevue, WA, USA
16-Bit Analog Input Signal Interface Modules
MSXB 080
16-Bit Analog Input Signal Interface Modules MSXB 080
The MSXB 080 Isolated 16-Bit Analog Input Signal Interface (SI) Module provides differential inputs programmable gain simultaneous sampling channel-to-channel isolation MSXB 080 provides isolated analog inputs for DAP systems. Use these SI modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing skew. The eight onboard converters are synchronized to within a few nanoseconds of each other, and each one converts an analog signal to a 16-bit data stream at up to 250k samples/second for a total throughput of two million samples per second. For high-speed analog inputs, use the MSXB 082. All inputs are differential, and each analog channel is isolated from all the others and from any other system component. You can set the gain of each channel to 1, 2, 5, or 10 in software, and channels can have different gains. Each module offers high signal density and enables high channel counts. Up to eight of these analog input SI modules can be connected to a single DAP board for a total of 64 simultaneously sampled analog inputs. SI modules connected to multiple DAP boards can be synchronized for more inputs or higher throughput. Contact Microstar Laboratories for more information. MSXB 080-01 is installed in an Industrial Enclosure and uses a DB-37 connector or BNC connectors. Stand-Alone and Single-Board Enclosure models also are available. Industrial Enclosure compatible models MSXB 080-01-E3E8-B: 8 insulated BNC connectors MSXB 080-01-E3K: DB-37 panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-Channel and Channel-to-PC Isolation – MSXB080

The MSXB 080 Isolated 16-Bit Analog Input Signal Interface (SI) Module provides

  • differential inputs
  • programmable gain
  • simultaneous sampling
  • channel-to-channel isolation

MSXB 080 provides isolated analog inputs for DAP systems. Use these SI modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing skew.

The eight onboard converters are synchronized to within a few nanoseconds of each other, and each one converts an analog signal to a 16-bit data stream at up to 250k samples/second for a total throughput of two million samples per second.

For high-speed analog inputs, use the MSXB 082.

All inputs are differential, and each analog channel is isolated from all the others and from any other system component.

You can set the gain of each channel to 1, 2, 5, or 10 in software, and channels can have different gains. Each module offers high signal density and enables high channel counts.

Up to eight of these analog input SI modules can be connected to a single DAP board for a total of 64 simultaneously sampled analog inputs. SI modules connected to multiple DAP boards can be synchronized for more inputs or higher throughput. Contact Microstar Laboratories for more information.

MSXB 080-01 is installed in an Industrial Enclosure and uses a DB-37 connector or BNC connectors. Stand-Alone and Single-Board Enclosure models also are available.

Industrial Enclosure compatible models

  • MSXB 080-01-E3E8-B: 8 insulated BNC connectors
  • MSXB 080-01-E3K: DB-37 panel
  • Other panel options are available.

Stand-Alone and Single-Board-Enclosure models

  • Contact Microstar Laboratories for more information.

Channel-to-Channel and Channel-to-PC Isolation – MSXB080

Supplier's Site

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Data Acquisition
Product Number MSXB 080
Product Name 16-Bit Analog Input Signal Interface Modules
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

4-ch Input Module LAN-XI 51.2KHz - -3050-A-040-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details
Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Digital Output Module - 1738-OW4M12AC/A - Classic Automation LLC
Allen-Bradley / Rockwell Automation
Specs
Data Acquisition Input/Output Module
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details