Microstar Laboratories, Inc. Isolated 4-20 mA Input Signal Interface Modules MSXB 081

Description
The MSXB 081 Channel-to-Channel Isolated 4-20 mA Input Signal Interface (SI) Module provides isolated analog inputs for DAP systems and lets you acquire data from a number of 4-20 mA current loops for real-time processing or later analysis. Each module is calibrated for current inputs. Each MSXB 081 provides eight differential inputs simultaneous sampling channel-to-channel isolation Use these SI modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing skew. The eight onboard converters are synchronized to within a few nanoseconds of each other, and each one converts a signal to a 16-bit data stream at up to 250k samples/second for a total throughput of two million samples per second. All inputs are differential, and each channel is isolated from all the others and from any other system component. Each module offers high signal density and enables high channel counts. Up to eight of these analog input SI modules can be connected to a single DAP board for a total of 64 simultaneously sampled current inputs. SI modules connected to multiple DAP boards can be synchronized for more inputs or higher throughput. Contact Microstar Laboratories for more information. MSXB 081-01-E3K is installed in an Industrial Enclosure and uses a DB-37 connector. Stand-Alone and Single-Board Enclosure models also are available. Industrial Enclosure compatible models MSXB 081-01-E3K: DB-37 panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-Channel and Channel-to-PC Isolation – MSXB081
Description
The MSXB 081 Channel-to-Channel Isolated 4-20 mA Input Signal Interface (SI) Module provides isolated analog inputs for DAP systems and lets you acquire data from a number of 4-20 mA current loops for real-time processing or later analysis. Each module is calibrated for current inputs. Each MSXB 081 provides eight differential inputs simultaneous sampling channel-to-channel isolation Use these SI modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing skew. The eight onboard converters are synchronized to within a few nanoseconds of each other, and each one converts a signal to a 16-bit data stream at up to 250k samples/second for a total throughput of two million samples per second. All inputs are differential, and each channel is isolated from all the others and from any other system component. Each module offers high signal density and enables high channel counts. Up to eight of these analog input SI modules can be connected to a single DAP board for a total of 64 simultaneously sampled current inputs. SI modules connected to multiple DAP boards can be synchronized for more inputs or higher throughput. Contact Microstar Laboratories for more information. MSXB 081-01-E3K is installed in an Industrial Enclosure and uses a DB-37 connector. Stand-Alone and Single-Board Enclosure models also are available. Industrial Enclosure compatible models MSXB 081-01-E3K: DB-37 panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-Channel and Channel-to-PC Isolation – MSXB081

Suppliers

Company
Product
Description
Supplier Links
Isolated 4-20 mA Input Signal Interface Modules - MSXB 081 - Microstar Laboratories, Inc.
Bellevue, WA, USA
Isolated 4-20 mA Input Signal Interface Modules
MSXB 081
Isolated 4-20 mA Input Signal Interface Modules MSXB 081
The MSXB 081 Channel-to-Channel Isolated 4-20 mA Input Signal Interface (SI) Module provides isolated analog inputs for DAP systems and lets you acquire data from a number of 4-20 mA current loops for real-time processing or later analysis. Each module is calibrated for current inputs. Each MSXB 081 provides eight differential inputs simultaneous sampling channel-to-channel isolation Use these SI modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing skew. The eight onboard converters are synchronized to within a few nanoseconds of each other, and each one converts a signal to a 16-bit data stream at up to 250k samples/second for a total throughput of two million samples per second. All inputs are differential, and each channel is isolated from all the others and from any other system component. Each module offers high signal density and enables high channel counts. Up to eight of these analog input SI modules can be connected to a single DAP board for a total of 64 simultaneously sampled current inputs. SI modules connected to multiple DAP boards can be synchronized for more inputs or higher throughput. Contact Microstar Laboratories for more information. MSXB 081-01-E3K is installed in an Industrial Enclosure and uses a DB-37 connector. Stand-Alone and Single-Board Enclosure models also are available. Industrial Enclosure compatible models MSXB 081-01-E3K: DB-37 panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-Channel and Channel-to-PC Isolation – MSXB081

The MSXB 081 Channel-to-Channel Isolated 4-20 mA Input Signal Interface (SI) Module provides isolated analog inputs for DAP systems and lets you acquire data from a number of 4-20 mA current loops for real-time processing or later analysis. Each module is calibrated for current inputs.

Each MSXB 081 provides

  • eight differential inputs
  • simultaneous sampling
  • channel-to-channel isolation

Use these SI modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing skew.

The eight onboard converters are synchronized to within a few nanoseconds of each other, and each one converts a signal to a 16-bit data stream at up to 250k samples/second for a total throughput of two million samples per second.

All inputs are differential, and each channel is isolated from all the others and from any other system component. Each module offers high signal density and enables high channel counts.

Up to eight of these analog input SI modules can be connected to a single DAP board for a total of 64 simultaneously sampled current inputs. SI modules connected to multiple DAP boards can be synchronized for more inputs or higher throughput. Contact Microstar Laboratories for more information.

MSXB 081-01-E3K is installed in an Industrial Enclosure and uses a DB-37 connector. Stand-Alone and Single-Board Enclosure models also are available.

Industrial Enclosure compatible models

  • MSXB 081-01-E3K: DB-37 panel
  • Other panel options are available.

Stand-Alone and Single-Board-Enclosure models

  • Contact Microstar Laboratories for more information.

Channel-to-Channel and Channel-to-PC Isolation – MSXB081

Supplier's Site

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Data Acquisition
Product Number MSXB 081
Product Name Isolated 4-20 mA Input Signal Interface Modules
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

Advanced NB-IoT/LTE-M IoT Wireless Modular I/O - WISE-4671-UA - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~50 VDC, 17~21 VDC Solar Panel
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
EJ1321 | EtherCAT plug-in module, 1-port junction, EtherCAT P New -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Circular Chart Recorder - Commander 1900 Recorder - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details