Microstar Laboratories, Inc. Isolated Analog Input Signal Interface Modules MSXB 084

Description
The MSXB 084 Isolated Analog Input Signal Interface Modules provides isolated analog inputs for DAP systems. Use these modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing skew. MSXB 084 includes 16 differential analog inputs, with a shared ground, isolated from the PC. Each module offers high signal density and enables high channel counts. MSXB 084 has per-channel software selectable gains of 1, 2, 5, and 10. If you require groups of simultaneous isolated inputs, you can use multiple modules. Contact Applications Engineering at Microstar Laboratories for assistance. Each board can acquire data at 333k samples per second. Up to eight Isolated Analog Input Signal Interface Modules can be connected to a single DAP board for a total of 128 analog inputs. MSXB 084 is installed in an Industrial Enclosure and uses a DB-37 connector or Wago terminals. Industrial Enclosure compatible models MSXB 084-01-E3K: DB-37 panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-PC Isolation – MSXB084
Description
The MSXB 084 Isolated Analog Input Signal Interface Modules provides isolated analog inputs for DAP systems. Use these modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing skew. MSXB 084 includes 16 differential analog inputs, with a shared ground, isolated from the PC. Each module offers high signal density and enables high channel counts. MSXB 084 has per-channel software selectable gains of 1, 2, 5, and 10. If you require groups of simultaneous isolated inputs, you can use multiple modules. Contact Applications Engineering at Microstar Laboratories for assistance. Each board can acquire data at 333k samples per second. Up to eight Isolated Analog Input Signal Interface Modules can be connected to a single DAP board for a total of 128 analog inputs. MSXB 084 is installed in an Industrial Enclosure and uses a DB-37 connector or Wago terminals. Industrial Enclosure compatible models MSXB 084-01-E3K: DB-37 panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-PC Isolation – MSXB084

Suppliers

Company
Product
Description
Supplier Links
Isolated Analog Input Signal Interface Modules - MSXB 084 - Microstar Laboratories, Inc.
Bellevue, WA, USA
Isolated Analog Input Signal Interface Modules
MSXB 084
Isolated Analog Input Signal Interface Modules MSXB 084
The MSXB 084 Isolated Analog Input Signal Interface Modules provides isolated analog inputs for DAP systems. Use these modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing skew. MSXB 084 includes 16 differential analog inputs, with a shared ground, isolated from the PC. Each module offers high signal density and enables high channel counts. MSXB 084 has per-channel software selectable gains of 1, 2, 5, and 10. If you require groups of simultaneous isolated inputs, you can use multiple modules. Contact Applications Engineering at Microstar Laboratories for assistance. Each board can acquire data at 333k samples per second. Up to eight Isolated Analog Input Signal Interface Modules can be connected to a single DAP board for a total of 128 analog inputs. MSXB 084 is installed in an Industrial Enclosure and uses a DB-37 connector or Wago terminals. Industrial Enclosure compatible models MSXB 084-01-E3K: DB-37 panel Other panel options are available. Stand-Alone and Single-Board-Enclosu re models Contact Microstar Laboratories for more information. Channel-to-PC Isolation – MSXB084

The MSXB 084 Isolated Analog Input Signal Interface Modules provides isolated analog inputs for DAP systems. Use these modules to eliminate ground currents – a potential source of noise in your measurement and control signals – and eliminate timing skew.

MSXB 084 includes 16 differential analog inputs, with a shared ground, isolated from the PC. Each module offers high signal density and enables high channel counts. MSXB 084 has per-channel software selectable gains of 1, 2, 5, and 10. If you require groups of simultaneous isolated inputs, you can use multiple modules. Contact Applications Engineering at Microstar Laboratories for assistance.

Each board can acquire data at 333k samples per second.

Up to eight Isolated Analog Input Signal Interface Modules can be connected to a single DAP board for a total of 128 analog inputs.

MSXB 084 is installed in an Industrial Enclosure and uses a DB-37 connector or Wago terminals.

Industrial Enclosure compatible models

  • MSXB 084-01-E3K: DB-37 panel
  • Other panel options are available.

Stand-Alone and Single-Board-Enclosure models

  • Contact Microstar Laboratories for more information.

Channel-to-PC Isolation – MSXB084

Supplier's Site

Technical Specifications

  Microstar Laboratories, Inc.
Product Category Data Acquisition
Product Number MSXB 084
Product Name Isolated Analog Input Signal Interface Modules
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

 - Analog Output Boards for Laureate™ Meters, Counters & Timers - Laurel Electronics LLC
Specs
Data Acquisition Output Module
View Details
VIPA SLIO Module, Analog Input - 031-1BD70 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Host Connection Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details