Kistler Group 1-Channel Inline Charge Voltage Converter 5050B

Description
The 5050B... in-line TEDS charge amplifier series contain miniature charge amplifiers that convert the charge signal from a stand-alone high impedance piezoelectric sensor into a high level voltage signal at a low impedance output. This two wire, single ended device is in five fixed gain settings 0,1, 0,5, 1, 10, and 25 mV/pC and with a frequency response of 0,5 Hz ... 50 kHz. Type 5050B...T version includes a TEDS (Transducer Electronic Data Sheet) chip for storage and retrieval of information. The charge converters can be powered by several Kistler Piezotron ® power supply couplers or any industry standard IEPE (Integrated Electronic Piezo-Electric) compatible power source.
Datasheet
Description
The 5050B... in-line TEDS charge amplifier series contain miniature charge amplifiers that convert the charge signal from a stand-alone high impedance piezoelectric sensor into a high level voltage signal at a low impedance output. This two wire, single ended device is in five fixed gain settings 0,1, 0,5, 1, 10, and 25 mV/pC and with a frequency response of 0,5 Hz ... 50 kHz. Type 5050B...T version includes a TEDS (Transducer Electronic Data Sheet) chip for storage and retrieval of information. The charge converters can be powered by several Kistler Piezotron ® power supply couplers or any industry standard IEPE (Integrated Electronic Piezo-Electric) compatible power source.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-Channel Inline Charge Voltage Converter - 5050B - Kistler Group
Novi, MI, United States
1-Channel Inline Charge Voltage Converter
5050B
1-Channel Inline Charge Voltage Converter 5050B
The 5050B... in-line TEDS charge amplifier series contain miniature charge amplifiers that convert the charge signal from a stand-alone high impedance piezoelectric sensor into a high level voltage signal at a low impedance output. This two wire, single ended device is in five fixed gain settings 0,1, 0,5, 1, 10, and 25 mV/pC and with a frequency response of 0,5 Hz ... 50 kHz. Type 5050B...T version includes a TEDS (Transducer Electronic Data Sheet) chip for storage and retrieval of information. The charge converters can be powered by several Kistler Piezotron ® power supply couplers or any industry standard IEPE (Integrated Electronic Piezo-Electric) compatible power source.

The 5050B... in-line TEDS charge amplifier series contain miniature charge amplifiers that convert the charge signal from a stand-alone high impedance piezoelectric sensor into a high level voltage signal at a low impedance output. This two wire, single ended device is in five fixed gain settings 0,1, 0,5, 1, 10, and 25 mV/pC and with a frequency response of 0,5 Hz ... 50 kHz. Type 5050B...T version includes a TEDS (Transducer Electronic Data Sheet) chip for storage and retrieval of information. The charge converters can be powered by several Kistler Piezotron ® power supply couplers or any industry standard IEPE (Integrated Electronic Piezo-Electric) compatible power source.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Signal Conditioners
Product Number 5050B
Product Name 1-Channel Inline Charge Voltage Converter
Outputs Analog Voltage Output
User Interface None
Filter / Amplifier Amplifier
Application General Lab & Industrial
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
SCD1 Series Signal Conditioners - SCD1/G05 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details