Shenyang Vhandy Technology Co., Ltd. Datasheets for Signal Converters

Signal converters contain inputs for one type of signal and outputs of another. Features can also include filtering and amplification or attenuation.
Signal Converters: Learn more

Product Name Notes
GCAN-207 can realize bidirectional communication between RS232 or RS485 bus and CAN bus. It can make RS232 or RS485 devices connected to CAN bus or connect a host PLC/HMI Display...
The GCAN-203 Bluetooth to CAN converter can build bidirectional communication between mobile device(phone/Pad) and CAN bus. The user can receive and send CAN data on phone wirelessly. Features CAN-Bus baud...
The GCAN-204 is a CAN to Modbus RTU Slave Converter with one Serial interface and one CAN interface. It allows user to connect some Modbus Master (for example: PLC, HMI,...
The GCAN-205 is a CAN to Modbus TCP Slave Converter with one Ethernet interface and one CAN interface. It allows user to connect some ModTCP Master with an existing CAN...
The GCAN-208 optical fiber to CAN converter can convert CAN bus signals to optical signal. The conversion time between CAN data and optical signals is microsecond, ensuring the real-time communication.
The GCAN-211 WiFi to CAN converter has integrated 2 CAN interface, 1 Ethernet interface and 1 WiFi interface. PC, mobile phone, Pad can connect to CAN bus network with this...