Shenyang Vhandy Technology Co., Ltd. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| Interface: 1*CAN+1*Ethernet+1*R S232+1*RS485 GCAN-GT-410 is a programmable bus gateway/converter. The device integrates 1 CAN bus interface, 1 Ethernet bus interface, 1 RS485 bus interface, 1 RS232 bus interface. Before actual... | |
| Interface: 2*CAN+1*Ethernet+1*R S232 GCAN-GT-412 is a programmable bus gateway/converter. The device integrates 2 CANbus interfaces, 1 Ethernet bus interface, and 1 RS232 bus interface.Before actual use,users need to write application... | |
| The GCAN-203 Bluetooth to CAN converter can build bidirectional communication between mobile device(phone/Pad) and CAN bus. The user can receive and send CAN data on phone wirelessly. Features CAN-Bus baud... | |
| The GCAN-206 CAN bus repeater has 2 CAN interface which support indepentdent CAN baud rate communication. It support CANopen, SDS, J1939, DeviceNet, NMEA2000, etc CAN bus protocols. It also can... | |
| The GCAN-208 optical fiber to CAN converter can convert CAN bus signals to optical signal. The conversion time between CAN data and optical signals is microsecond, ensuring the real-time communication. | |
| The GCAN-211 WiFi to CAN converter has integrated 2 CAN interface, 1 Ethernet interface and 1 WiFi interface. PC, mobile phone, Pad can connect to CAN bus network with this... |