Shenyang Vhandy Technology Co., Ltd. Wifi To Can Converter GCAN-211

Description
The GCAN-211 WiFi to CAN converter has integrated 2 CAN interface, 1 Ethernet interface and 1 WiFi interface. PC, mobile phone, Pad can connect to CAN bus network with this module. It can also be used in pairs as wireless CAN bus repeater. It supports software development and we provide the connection routine code under VB environment for the user. Features Power supply: 9~30V(50mA, 24V DC); Working temperature range from -40 to 85 °C; CAN-Bus supports CAN2.0A and CAN2.0B frame format, conform to ISO/DIS 11898 standards; CAN baud rates range from 5Kbps to 1Mbps; CAN-Bus interface with electrical isolation; CAN-Bus isolation module insulation voltage: DC 1500V; Standard Ethernet interface: RJ45, supports 10 / 100M adaptive; The working port, the target IP and the target port can be modified; Support agreement: ETHERNET, ARP, IP, ICMP, UDP, DHCP, DNS, TCP; Compatible with SOCKET work (TCP Server, TCP Client, UDP); 2.4G WLAN interface, in line with IEEE802.11a / b / g standard; AP mode and station mode;
Description
The GCAN-211 WiFi to CAN converter has integrated 2 CAN interface, 1 Ethernet interface and 1 WiFi interface. PC, mobile phone, Pad can connect to CAN bus network with this module. It can also be used in pairs as wireless CAN bus repeater. It supports software development and we provide the connection routine code under VB environment for the user. Features Power supply: 9~30V(50mA, 24V DC); Working temperature range from -40 to 85 °C; CAN-Bus supports CAN2.0A and CAN2.0B frame format, conform to ISO/DIS 11898 standards; CAN baud rates range from 5Kbps to 1Mbps; CAN-Bus interface with electrical isolation; CAN-Bus isolation module insulation voltage: DC 1500V; Standard Ethernet interface: RJ45, supports 10 / 100M adaptive; The working port, the target IP and the target port can be modified; Support agreement: ETHERNET, ARP, IP, ICMP, UDP, DHCP, DNS, TCP; Compatible with SOCKET work (TCP Server, TCP Client, UDP); 2.4G WLAN interface, in line with IEEE802.11a / b / g standard; AP mode and station mode;

Suppliers

Company
Product
Description
Supplier Links
Wifi To Can Converter - GCAN-211 - Shenyang Vhandy Technology Co., Ltd.
Shenyang, China
Wifi To Can Converter
GCAN-211
Wifi To Can Converter GCAN-211
The GCAN-211 WiFi to CAN converter has integrated 2 CAN interface, 1 Ethernet interface and 1 WiFi interface. PC, mobile phone, Pad can connect to CAN bus network with this module. It can also be used in pairs as wireless CAN bus repeater. It supports software development and we provide the connection routine code under VB environment for the user. Features Power supply: 9~30V(50mA, 24V DC); Working temperature range from -40 to 85 °C; CAN-Bus supports CAN2.0A and CAN2.0B frame format, conform to ISO/DIS 11898 standards; CAN baud rates range from 5Kbps to 1Mbps; CAN-Bus interface with electrical isolation; CAN-Bus isolation module insulation voltage: DC 1500V; Standard Ethernet interface: RJ45, supports 10 / 100M adaptive; The working port, the target IP and the target port can be modified; Support agreement: ETHERNET, ARP, IP, ICMP, UDP, DHCP, DNS, TCP; Compatible with SOCKET work (TCP Server, TCP Client, UDP); 2.4G WLAN interface, in line with IEEE802.11a / b / g standard; AP mode and station mode;

The GCAN-211 WiFi to CAN converter has integrated 2 CAN interface, 1 Ethernet interface and 1 WiFi interface. PC, mobile phone, Pad can connect to CAN bus network with this module. It can also be used in pairs as wireless CAN bus repeater. It supports software development and we provide the connection routine code under VB environment for the user.
Features
Power supply: 9~30V(50mA, 24V DC);
Working temperature range from -40 to 85 °C;
CAN-Bus supports CAN2.0A and CAN2.0B frame format, conform to ISO/DIS 11898 standards;
CAN baud rates range from 5Kbps to 1Mbps;
CAN-Bus interface with electrical isolation;
CAN-Bus isolation module insulation voltage: DC 1500V;
Standard Ethernet interface: RJ45, supports 10 / 100M adaptive;
The working port, the target IP and the target port can be modified;
Support agreement: ETHERNET, ARP, IP, ICMP, UDP, DHCP, DNS, TCP;
Compatible with SOCKET work (TCP Server, TCP Client, UDP);
2.4G WLAN interface, in line with IEEE802.11a / b / g standard;
AP mode and station mode;

Supplier's Site

Technical Specifications

  Shenyang Vhandy Technology Co., Ltd.
Product Category Signal Converters
Product Number GCAN-211
Product Name Wifi To Can Converter
Network Options CANbus
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Digital I/O Modules - OA05 - Altech Corp.
Specs
Signal Converter Type Voltage Converter
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-10 - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details