Shenyang Vhandy Technology Co., Ltd. Datasheets for Network Gateways
Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more
| Product Name | Notes |
|---|---|
| Interface: 1*CAN+1*Ethernet+1*R S232+1*RS485 GCAN-GT-410 is a programmable bus gateway/converter. The device integrates 1 CAN bus interface, 1 Ethernet bus interface, 1 RS485 bus interface, 1 RS232 bus interface. Before actual... | |
| Interface: 2*CAN+1*Ethernet+1*R S232 GCAN-GT-412 is a programmable bus gateway/converter. The device integrates 2 CANbus interfaces, 1 Ethernet bus interface, and 1 RS232 bus interface.Before actual use,users need to write application... | |
| The GCAN-203 Bluetooth to CAN converter can build bidirectional communication between mobile device(phone/Pad) and CAN bus. The user can receive and send CAN data on phone wirelessly. Features CAN-Bus baud... | |
| The GCAN-211 WiFi to CAN converter has integrated 2 CAN interface, 1 Ethernet interface and 1 WiFi interface. PC, mobile phone, Pad can connect to CAN bus network with this... |