Shenyang Vhandy Technology Co., Ltd. Datasheets for Serial Adapters
Serial adapters provide one or more serial ports to a host computer. They interface with the host computer via a data bus and add RS232, RS422, RS485 and/or other types of serial ports.
Serial Adapters: Learn more
| Product Name | Notes |
|---|---|
| GCAN-207 can realize bidirectional communication between RS232 or RS485 bus and CAN bus. It can make RS232 or RS485 devices connected to CAN bus or connect a host PLC/HMI Display... | |
| The GCAN-204 is a CAN to Modbus RTU Slave Converter with one Serial interface and one CAN interface. It allows user to connect some Modbus Master (for example: PLC, HMI,... | |
| The GCAN-205 is a CAN to Modbus TCP Slave Converter with one Ethernet interface and one CAN interface. It allows user to connect some ModTCP Master with an existing CAN... |