Shenyang Vhandy Technology Co., Ltd. Adapter Bluetooth to CAN Converter GCAN-203

Description
The GCAN-203 Bluetooth to CAN converter can build bidirectional communication between mobile device(phone/Pad) and CAN bus. The user can receive and send CAN data on phone wirelessly. Features CAN-Bus baud rates range from 5Kbps to 1Mbps; CAN-Bus isolation module insulation voltage: DC 1500V; Maximum data traffic: 300 frames per second; Bluetooth using 2.0/5.0; Power supply: 9~30V (20mA,24V DC); Installation method: DIN rail; Working temperature range: -40 ℃ ~ +85 ℃;
Description
The GCAN-203 Bluetooth to CAN converter can build bidirectional communication between mobile device(phone/Pad) and CAN bus. The user can receive and send CAN data on phone wirelessly. Features CAN-Bus baud rates range from 5Kbps to 1Mbps; CAN-Bus isolation module insulation voltage: DC 1500V; Maximum data traffic: 300 frames per second; Bluetooth using 2.0/5.0; Power supply: 9~30V (20mA,24V DC); Installation method: DIN rail; Working temperature range: -40 ℃ ~ +85 ℃;

Suppliers

Company
Product
Description
Supplier Links
Adapter Bluetooth to CAN Converter - GCAN-203 - Shenyang Vhandy Technology Co., Ltd.
Shenyang, China
Adapter Bluetooth to CAN Converter
GCAN-203
Adapter Bluetooth to CAN Converter GCAN-203
The GCAN-203 Bluetooth to CAN converter can build bidirectional communication between mobile device(phone/Pad) and CAN bus. The user can receive and send CAN data on phone wirelessly. Features CAN-Bus baud rates range from 5Kbps to 1Mbps; CAN-Bus isolation module insulation voltage: DC 1500V; Maximum data traffic: 300 frames per second; Bluetooth using 2.0/5.0; Power supply: 9~30V (20mA,24V DC); Installation method: DIN rail; Working temperature range: -40 ℃ ~ +85 ℃;

The GCAN-203 Bluetooth to CAN converter can build bidirectional communication between mobile device(phone/Pad) and CAN bus.
The user can receive and send CAN data on phone wirelessly.
Features
CAN-Bus baud rates range from 5Kbps to 1Mbps;
CAN-Bus isolation module insulation voltage: DC 1500V;
Maximum data traffic: 300 frames per second;
Bluetooth using 2.0/5.0;
Power supply: 9~30V (20mA,24V DC);
Installation method: DIN rail;
Working temperature range: -40 ℃ ~ +85 ℃;

Supplier's Site

Technical Specifications

  Shenyang Vhandy Technology Co., Ltd.
Product Category Signal Converters
Product Number GCAN-203
Product Name Adapter Bluetooth to CAN Converter
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

8B49 Voltage Output Module - 8B49-01 - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details