The GCAN-204 is a CAN to Modbus RTU Slave Converter with one Serial interface and one CAN interface. It allows user to connect some Modbus Master (for example: PLC, HMI, etc) with an existing CAN network.
It has integrated isolation protection module and easier to install with DIN-rail.
The GCAN-204 converter is a standard Modbus Slave station. It will load the data received on CAN bus into the register (address) and wait for the instructions sent by Modbus Master station to read.
When the converter receives the reading instruction, it will send the data from specified register (address) to the Modbus Master station.
When the converter receives the sending instruction, it will progress the Modbus data and send to CAN bus.
Features
Modbus slave support function code: 03H, 04H, 06H, 16H;
Serial baud rate: 600bps ~ 115200bps;
CAN-Bus supports CAN2.0A and CAN2.0B frame format, conform to ISO/DIS 11898 standards;
CAN baud rates: 5Kbps ~ 1Mbps;
CAN-Bus isolation module insulation voltage: DC 1500V;
Power supply: 9~30V (20mA,24V DC);
Interface using terminal blocks;
Installation method: DIN rail;
Working temperature range from -40 to 85 °C;
Size: (L)113mm * (W)100mm * (H)21mm.
Application:
The serial communication device is connected to CAN-bus;
PLC connection CAN-bus;
Modbus RTU and CAN communication;
CAN-bus and serial bus gateway;
Monitor industrial site network data;
Beginners learn CAN;
CAN industrial automation control system;
Collect low-speed CAN network data.
CONTACT US
| Shenyang Vhandy Technology Co., Ltd. | |
|---|---|
| Product Category | Signal Converters |
| Product Number | GCAN-204 |
| Product Name | Modbus RTU to CAN Converter |
| Form Factor | DIN Rail |