Quality Bearings & Components BETEX TOE Series Hydrualic Jacks TB-TJ731040

Description
Toe Series HYDRAULIC JACKS BETEX TOE SERIES Features: Heat-treated and chrome-plated hydraulic rod provides a longer seal life and optimum performance. Internal safety valve prevents the toe jack from being used beyond its rated capacity. Leakages are prevented by welding the housing onto the forged base. Strong toe lift for a long service life. Low toe heights for tight spaces. Swivel sockets for easy operation. Toe jacks can be operated quickly by hand without a load. Removable handle makes unit easier to operate.
Datasheet
Description
Toe Series HYDRAULIC JACKS BETEX TOE SERIES Features: Heat-treated and chrome-plated hydraulic rod provides a longer seal life and optimum performance. Internal safety valve prevents the toe jack from being used beyond its rated capacity. Leakages are prevented by welding the housing onto the forged base. Strong toe lift for a long service life. Low toe heights for tight spaces. Swivel sockets for easy operation. Toe jacks can be operated quickly by hand without a load. Removable handle makes unit easier to operate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX TOE Series Hydrualic Jacks - TB-TJ731040 - Quality Bearings & Components
Hicksville, NY, USA
BETEX TOE Series Hydrualic Jacks
TB-TJ731040
BETEX TOE Series Hydrualic Jacks TB-TJ731040
Toe Series HYDRAULIC JACKS BETEX TOE SERIES Features: Heat-treated and chrome-plated hydraulic rod provides a longer seal life and optimum performance. Internal safety valve prevents the toe jack from being used beyond its rated capacity. Leakages are prevented by welding the housing onto the forged base. Strong toe lift for a long service life. Low toe heights for tight spaces. Swivel sockets for easy operation. Toe jacks can be operated quickly by hand without a load. Removable handle makes unit easier to operate.

Toe Series HYDRAULIC JACKS

BETEX TOE SERIES
Features:

  • Heat-treated and chrome-plated hydraulic rod provides a longer seal life and optimum performance.
  • Internal safety valve prevents the toe jack from being used beyond its rated capacity.
  • Leakages are prevented by welding the housing onto the forged base.
  • Strong toe lift for a long service life.
  • Low toe heights for tight spaces.
  • Swivel sockets for easy operation.
  • Toe jacks can be operated quickly by hand without a load.
  • Removable handle makes unit easier to operate.
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Lifting Jacks
Product Number TB-TJ731040
Product Name BETEX TOE Series Hydrualic Jacks
Jack Type Toe
Actuation Hydraulic
Dimensions and Weight 8 kg
Capacity 4 tons (3.63 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products