Garage Equipment Supply ATD-7322 Heavy-Duty Bottle Jack 118339

Description
The ATD-7322 is a 22-Ton heavy-duty air/hydraulic actuated single stage truck bottle jack. This bottle jack has a heat-treated extension screw that allows low pick-up height adjustment and maximum lift height. A choice of (3) handle angles: 90° - For space saving storage 45° - For easy carrying movement 0° - For access to lifting point Heat-treated extension screw allows low pick-up height adjustment and maximum lift height U.S. Patented built-in bypass device protects hydraulic system from over pumping damage Hard rubber tires on steel wheels for easy positioning and smooth motion Sturdy 1-piece handle assembly Chrome plated ram Uses standard shop air - 110-175 psi pressure required User-friendly, self-returning spring minimizes operator's effort, greatly reducing fatigue Inline air filter traps contaminates and protects air motor for longer life 1" and 2-1/2" adapters included
Description
The ATD-7322 is a 22-Ton heavy-duty air/hydraulic actuated single stage truck bottle jack. This bottle jack has a heat-treated extension screw that allows low pick-up height adjustment and maximum lift height. A choice of (3) handle angles: 90° - For space saving storage 45° - For easy carrying movement 0° - For access to lifting point Heat-treated extension screw allows low pick-up height adjustment and maximum lift height U.S. Patented built-in bypass device protects hydraulic system from over pumping damage Hard rubber tires on steel wheels for easy positioning and smooth motion Sturdy 1-piece handle assembly Chrome plated ram Uses standard shop air - 110-175 psi pressure required User-friendly, self-returning spring minimizes operator's effort, greatly reducing fatigue Inline air filter traps contaminates and protects air motor for longer life 1" and 2-1/2" adapters included

Suppliers

Company
Product
Description
Supplier Links
ATD-7322 Heavy-Duty Bottle Jack - 118339 - Garage Equipment Supply
Moorpark, CA, USA
ATD-7322 Heavy-Duty Bottle Jack
118339
ATD-7322 Heavy-Duty Bottle Jack 118339
The ATD-7322 is a 22-Ton heavy-duty air/hydraulic actuated single stage truck bottle jack. This bottle jack has a heat-treated extension screw that allows low pick-up height adjustment and maximum lift height. A choice of (3) handle angles: 90° - For space saving storage 45° - For easy carrying movement 0° - For access to lifting point Heat-treated extension screw allows low pick-up height adjustment and maximum lift height U.S. Patented built-in bypass device protects hydraulic system from over pumping damage Hard rubber tires on steel wheels for easy positioning and smooth motion Sturdy 1-piece handle assembly Chrome plated ram Uses standard shop air - 110-175 psi pressure required User-friendly, self-returning spring minimizes operator's effort, greatly reducing fatigue Inline air filter traps contaminates and protects air motor for longer life 1" and 2-1/2" adapters included

The ATD-7322 is a 22-Ton heavy-duty air/hydraulic actuated single stage truck bottle jack. This bottle jack has a heat-treated extension screw that allows low pick-up height adjustment and maximum lift height.

  • A choice of (3) handle angles:
  • 90° - For space saving storage
  • 45° - For easy carrying movement
  • 0° - For access to lifting point
  • Heat-treated extension screw allows low pick-up height adjustment and maximum lift height
  • U.S. Patented built-in bypass device protects hydraulic system from over pumping damage
  • Hard rubber tires on steel wheels for easy positioning and smooth motion
  • Sturdy 1-piece handle assembly
  • Chrome plated ram Uses standard shop air - 110-175 psi pressure required
  • User-friendly, self-returning spring minimizes operator's effort, greatly reducing fatigue
  • Inline air filter traps contaminates and protects air motor for longer life
  • 1" and 2-1/2" adapters included
Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Lifting Jacks
Product Number 118339
Product Name ATD-7322 Heavy-Duty Bottle Jack
Actuation Hand
Unlock Full Specs
to access all available technical data

Similar Products

Bag, Lifting Flat Form High Pressure Air, Square 31
Specs
Jack Type Inflatable
Actuation Air
Capacity 22.2 tons (20.14 metric tons)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
5kN-16×5-S-Ball screw | ZE-Series | Screw jack -  - DieQua Corporation
Specs
Jack Type Screw
Capacity 1.35 tons (1.22 metric tons)
View Details