Garage Equipment Supply Mechanic's Starter Kit Trolley Jack and 2 Jack Stands 105421

Description
Dannmar Mechanic's Starter Kit Creeper Trolley Jack 2 Jack Stands Please note that these specifications are subject to change without notice. It is best to confirm these specifications with a sales representative at the time of purchase This set includes a rolling creeper, two 2-ton jack stands, and a 2-ton trolley jack. All of these products feature black trim and chrome-plated steel. PADDED CREEPER Dimensions: 17" x 40" / 431.8mm x 1016mm Oil resistant 2-1/2" swivel rollers Fully padded heavy-duty vinyl Features adjustable head-rest and side trays Rugged tubular frame is chrome-plated TROLLEY JACK Capacity: 2 tons 360° rotating handle Minimum Lift Height: 5.25" / 133.35mm Maximum Lift Height: 13" / 330.2mm Durable Chrome Finish SET OF 2 JACK STANDS Capacity: 2 tons (ea.) Feautres double-locking protection Minimum Lift Height: 11" / 278mm Maximum Lift Height: 16.5" / 420mm Solid stell handle & self-locking ratchet Creeper features adjustable head-rest and side trays Trolley Jack features a minimum lift of 2.25" and a max height of 13" Jack stands feature a minimum lift of 11" and a max height of 16.5"
Description
Dannmar Mechanic's Starter Kit Creeper Trolley Jack 2 Jack Stands Please note that these specifications are subject to change without notice. It is best to confirm these specifications with a sales representative at the time of purchase This set includes a rolling creeper, two 2-ton jack stands, and a 2-ton trolley jack. All of these products feature black trim and chrome-plated steel. PADDED CREEPER Dimensions: 17" x 40" / 431.8mm x 1016mm Oil resistant 2-1/2" swivel rollers Fully padded heavy-duty vinyl Features adjustable head-rest and side trays Rugged tubular frame is chrome-plated TROLLEY JACK Capacity: 2 tons 360° rotating handle Minimum Lift Height: 5.25" / 133.35mm Maximum Lift Height: 13" / 330.2mm Durable Chrome Finish SET OF 2 JACK STANDS Capacity: 2 tons (ea.) Feautres double-locking protection Minimum Lift Height: 11" / 278mm Maximum Lift Height: 16.5" / 420mm Solid stell handle & self-locking ratchet Creeper features adjustable head-rest and side trays Trolley Jack features a minimum lift of 2.25" and a max height of 13" Jack stands feature a minimum lift of 11" and a max height of 16.5"

Suppliers

Company
Product
Description
Supplier Links
Mechanic's Starter Kit  Trolley Jack and 2 Jack Stands - 105421 - Garage Equipment Supply
Moorpark, CA, USA
Mechanic's Starter Kit Trolley Jack and 2 Jack Stands
105421
Mechanic's Starter Kit Trolley Jack and 2 Jack Stands 105421
Dannmar Mechanic's Starter Kit Creeper Trolley Jack 2 Jack Stands Please note that these specifications are subject to change without notice. It is best to confirm these specifications with a sales representative at the time of purchase This set includes a rolling creeper, two 2-ton jack stands, and a 2-ton trolley jack. All of these products feature black trim and chrome-plated steel. PADDED CREEPER Dimensions: 17" x 40" / 431.8mm x 1016mm Oil resistant 2-1/2" swivel rollers Fully padded heavy-duty vinyl Features adjustable head-rest and side trays Rugged tubular frame is chrome-plated TROLLEY JACK Capacity: 2 tons 360° rotating handle Minimum Lift Height: 5.25" / 133.35mm Maximum Lift Height: 13" / 330.2mm Durable Chrome Finish SET OF 2 JACK STANDS Capacity: 2 tons (ea.) Feautres double-locking protection Minimum Lift Height: 11" / 278mm Maximum Lift Height: 16.5" / 420mm Solid stell handle & self-locking ratchet Creeper features adjustable head-rest and side trays Trolley Jack features a minimum lift of 2.25" and a max height of 13" Jack stands feature a minimum lift of 11" and a max height of 16.5"

Dannmar Mechanic's Starter Kit Creeper Trolley Jack 2 Jack Stands
Please note that these specifications are subject to change without notice. It is best to confirm these specifications with a sales representative at the time of purchase
This set includes a rolling creeper, two 2-ton jack stands, and a 2-ton trolley jack. All of these products feature black trim and chrome-plated steel.

PADDED CREEPER

  • Dimensions: 17" x 40" / 431.8mm x 1016mm
  • Oil resistant 2-1/2" swivel rollers
  • Fully padded heavy-duty vinyl
  • Features adjustable head-rest and side trays
  • Rugged tubular frame is chrome-plated

TROLLEY JACK

  • Capacity: 2 tons
  • 360° rotating handle
  • Minimum Lift Height: 5.25" / 133.35mm
  • Maximum Lift Height: 13" / 330.2mm
  • Durable Chrome Finish

SET OF 2 JACK STANDS

  • Capacity: 2 tons (ea.)
  • Feautres double-locking protection
  • Minimum Lift Height: 11" / 278mm
  • Maximum Lift Height: 16.5" / 420mm
  • Solid stell handle & self-locking ratchet

  • Creeper features adjustable head-rest and side trays
  • Trolley Jack features a minimum lift of 2.25" and a max height of 13"
  • Jack stands feature a minimum lift of 11" and a max height of 16.5"
Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Lifting Jacks
Product Number 105421
Product Name Mechanic's Starter Kit Trolley Jack and 2 Jack Stands
Unlock Full Specs
to access all available technical data

Similar Products

50kN-40×5-R-Ball screw | ZE-H-Series | Screw jack -  - DieQua Corporation
Specs
Jack Type Screw
Capacity 7.15 tons (6.49 metric tons)
View Details
Bag, Lifting Flat Form 145 Psi Air, Square 20
Specs
Jack Type Inflatable
Actuation Air
Capacity 26 tons (23.59 metric tons)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details