Built to fulfill a wide range of transmission service needs, this trans-jack is equipped with a fully adjustable saddle, an alloy-plated single stage ram, and an extra-wide base.
First Stage: 1,000 lbs
Second Stage: 500 lbs
Min: 34" - Max: 71"
Two-stage design
Safety overload system
Heavy-duty steel swivel casters
Hands-free foot pedal
Please note that these specifications are subject to change without notice. It is best to confirm these specifications with a sales representative at the time of purchase
Built to fulfill a wide range of transmission service needs, this trans-jack is equipped with a fully adjustable saddle, an alloy-plated single stage ram, and an extra-wide base.
- First Stage: 1,000 lbs
- Second Stage: 500 lbs
- Min: 34" - Max: 71"
- Two-stage design
- Safety overload system
- Heavy-duty steel swivel casters
- Hands-free foot pedal
Please note that these specifications are subject to change without notice. It is best to confirm these specifications with a sales representative at the time of purchase