Garage Equipment Supply Ranger RFJ-6HD Low-Rider Floor Jack 118352

Description
The RFJ-6HD 3-Ton "Low Rider" Floor Jack is a true heavy lifter. With a 3-ton lifting capacity, "Quick-Pump" design, durable heavy steel construction and emergency overload system for safety, the RFJ-6HD is the jack to wheel out when working under a hefty ground-hugger. Low-Profile chassis accommodates low ground-clearance vehicles Swivel casters for easy mobility "Quick-pump" feature for faster lifting speed Professional model designed for heavy use Universal-joint, pressure release system Roller-cam, dual plunger pump assembly Heavy steel construction for maximum durability Double-sealed hydraulics for longer service life Sealed hydraulic unit prevents contamination Safety over-load system Flanged side plates for increased strength Lifting capacity: 6,000 lbs. / 2,722 kg Lowered pad height: 3-5/8" / 90 mm Raised height: 21" / 533 mm Front overall width: 11" / 279 mm Rear overall width: 14" / 356 mm Chassis length: 27" / 686 mm Shipping weight: 108 lbs. / 50 kg
Description
The RFJ-6HD 3-Ton "Low Rider" Floor Jack is a true heavy lifter. With a 3-ton lifting capacity, "Quick-Pump" design, durable heavy steel construction and emergency overload system for safety, the RFJ-6HD is the jack to wheel out when working under a hefty ground-hugger. Low-Profile chassis accommodates low ground-clearance vehicles Swivel casters for easy mobility "Quick-pump" feature for faster lifting speed Professional model designed for heavy use Universal-joint, pressure release system Roller-cam, dual plunger pump assembly Heavy steel construction for maximum durability Double-sealed hydraulics for longer service life Sealed hydraulic unit prevents contamination Safety over-load system Flanged side plates for increased strength Lifting capacity: 6,000 lbs. / 2,722 kg Lowered pad height: 3-5/8" / 90 mm Raised height: 21" / 533 mm Front overall width: 11" / 279 mm Rear overall width: 14" / 356 mm Chassis length: 27" / 686 mm Shipping weight: 108 lbs. / 50 kg

Suppliers

Company
Product
Description
Supplier Links
Ranger RFJ-6HD Low-Rider Floor Jack - 118352 - Garage Equipment Supply
Moorpark, CA, USA
Ranger RFJ-6HD Low-Rider Floor Jack
118352
Ranger RFJ-6HD Low-Rider Floor Jack 118352
The RFJ-6HD 3-Ton "Low Rider" Floor Jack is a true heavy lifter. With a 3-ton lifting capacity, "Quick-Pump" design, durable heavy steel construction and emergency overload system for safety, the RFJ-6HD is the jack to wheel out when working under a hefty ground-hugger. Low-Profile chassis accommodates low ground-clearance vehicles Swivel casters for easy mobility "Quick-pump" feature for faster lifting speed Professional model designed for heavy use Universal-joint, pressure release system Roller-cam, dual plunger pump assembly Heavy steel construction for maximum durability Double-sealed hydraulics for longer service life Sealed hydraulic unit prevents contamination Safety over-load system Flanged side plates for increased strength Lifting capacity: 6,000 lbs. / 2,722 kg Lowered pad height: 3-5/8" / 90 mm Raised height: 21" / 533 mm Front overall width: 11" / 279 mm Rear overall width: 14" / 356 mm Chassis length: 27" / 686 mm Shipping weight: 108 lbs. / 50 kg

The RFJ-6HD 3-Ton "Low Rider" Floor Jack is a true heavy lifter. With a 3-ton lifting capacity, "Quick-Pump" design, durable heavy steel construction and emergency overload system for safety, the RFJ-6HD is the jack to wheel out when working under a hefty ground-hugger.

  • Low-Profile chassis accommodates low ground-clearance vehicles
  • Swivel casters for easy mobility
  • "Quick-pump" feature for faster lifting speed
  • Professional model designed for heavy use
  • Universal-joint, pressure release system
  • Roller-cam, dual plunger pump assembly
  • Heavy steel construction for maximum durability
  • Double-sealed hydraulics for longer service life
  • Sealed hydraulic unit prevents contamination
  • Safety over-load system
  • Flanged side plates for increased strength
  • Lifting capacity: 6,000 lbs. / 2,722 kg
  • Lowered pad height: 3-5/8" / 90 mm
  • Raised height: 21" / 533 mm
  • Front overall width: 11" / 279 mm
  • Rear overall width: 14" / 356 mm
  • Chassis length: 27" / 686 mm
  • Shipping weight: 108 lbs. / 50 kg
Supplier's Site

Technical Specifications

  Garage Equipment Supply
Product Category Lifting Jacks
Product Number 118352
Product Name Ranger RFJ-6HD Low-Rider Floor Jack
Unlock Full Specs
to access all available technical data

Similar Products

250kN-80×20-R-Ball screw | ZE-Series | Screw jack -  - DieQua Corporation
Specs
Jack Type Screw
Capacity 131 tons (119 metric tons)
View Details
Hydraulic Toe Jack POWERTEX PTJ-S1 PTJS110 - 5205PTJS110 - Certex UK
Specs
Actuation Hand
Capacity 11.02 tons (10 metric tons)
View Details
Bag, Lifting Flat Form High Pressure Air, Square 12
Specs
Jack Type Inflatable
Actuation Air
Capacity 6.1 tons (5.53 metric tons)
View Details