Aluminum housing, steel ball, fully staked construction with carbon fiber reinforced nylon race.
| Alinabal Motion Transfer Devices | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | ALPRO-12/10M-G |
| Product Name | Aluminum Pro-Line Rod Ends |
| Design Units | Inch |
| Bore Diameter | 0.6250 inch (15.87 mm) |
| Length Through Bore | 0.7500 inch (19.05 mm) |
| Housing Diameter | 1.75 inch (44.45 mm) |
| Load Capacity | 11500 lbs (5215 kg) |