Two piece construction, steel on steel
| Alinabal Motion Transfer Devices | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | AFST-8-GP |
| Product Name | A Series Rod Ends |
| Design Units | Inch |
| Bore Diameter | 0.5000 inch (12.7 mm) |
| Length Through Bore | 0.6250 inch (15.87 mm) |
| Housing Diameter | 1.31 inch (33.32 mm) |
| Load Capacity | 2200 lbs (998 kg) |