Two piece construction, steel on steel
Grease Fitting not available on these units.
| Alinabal Motion Transfer Devices | |
|---|---|
| Product Category | Rod End Bearings |
| Product Number | AM-3-GP |
| Product Name | A Series Rod Ends |
| Design Units | Inch |
| Bore Diameter | 0.1900 inch (4.83 mm) |
| Length Through Bore | 0.3120 inch (7.92 mm) |
| Housing Diameter | 0.6250 inch (15.87 mm) |
| Load Capacity | 1500 lbs (680 kg) |